Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058698-MIC4426ZM
Ultra Librarian 3D Model Ultra Librarian MIC4426ZM CAD Model

Description

The MIC4426ZM from Microchip Technology is a robust and high-performance dual non-inverting MOSFET driver designed to translate low-voltage control signals into high-voltage and high-current outputs, typically required for driving power MOSFETs or IGBTs. This device is part of the MIC4426 series, which is well-known for its reliability and efficiency in a wide range of power management and switching applications.

Key Features

  • High-Speed Operation: The MIC4426ZM can switch at speeds up to 2MHz, which is essential for high-frequency power conversion and regulation applications.
  • High Peak Output Current: Capable of delivering peak currents of up to 1.5A, this driver can effectively switch large capacitive loads with minimal delay.
  • Low Shoot-Through Current: Its well-designed circuitry reduces the risk of shoot-through current, enhancing the overall safety and reliability of the system.
  • Wide Operating Voltage Range: The device operates efficiently with a supply voltage range from 4.5V to 18V, accommodating various power systems and requirements.
  • Logic-Level Input: The input of the MIC4426ZM is compatible with standard logic levels, making it easy to interface with microcontrollers and other logic devices.
  • Matched Rise and Fall Times: Provides consistent switching characteristics by offering matched rise and fall times, which helps to minimize switching losses.

Applications

The versatility of the MIC4426ZM makes it suitable for a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Power MOSFET/IGBT gate driving
  • Class D switching amplifiers
  • Pulse transformers

Package and Quality

The MIC4426ZM is offered in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Microchip Technology's commitment to quality ensures that this MOSFET driver meets the rigorous standards required for industrial and commercial use, providing a reliable solution for high-power switching and control systems.

You May Also Be Interested in

Renesas Electronics America
High Voltage Synchronous Rectified Buck MOSFET Driver | IC MOSFET DRVR SYNC BUCK 8-SOIC
Lowest to $1.6377
ECAD model for ISL6207CB
Texas Instruments
IC GATE DRVR LOW-SIDE 6SON / 4-A and 6-A Single-Channel Synchronous-Rectifier Driver With Body-Diode Conduction Sensing and Reporting
Lowest to $4.1459
ECAD model for UCD7138DRSR
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC / 3-Phase Half-Bridge Gate-Drive IC
Lowest to $2.5292
ECAD model for FAN73894MX
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 16SO
Lowest to $2.1202
ECAD model for DGD2113S16-13
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6 / 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
Lowest to $2.1292
ECAD model for UCC27532QDBVRQ1
Texas Instruments
Dual Non-Inverting Power Driver
Need more? Email Us
ECAD model for UC3708N
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers
Lowest to $1.8592
ECAD model for ISL6622CBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
ECAD model for MCP14E9-E/MF
ON Semiconductor
IC GATE DRVR LOW-SIDE 8DIP / IGBT Ignition Predriver with Dynamic Current Regulation
Need more? Email Us
ECAD model for CS8312YN8

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2186 $51.4976
38+ $2.6409 $100.3542
59+ $2.5584 $150.9456
81+ $2.4759 $200.5479
105+ $2.3933 $251.2965
140+ $2.1458 $300.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,949 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention