Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1132340-74LCX138MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX138MTR CAD Model

Description

STMicroelectronics 74LCX138MTR Low Voltage 3-to-8 Line Decoder/Demultiplexer

The 74LCX138MTR is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit from STMicroelectronics, designed for use in applications that require efficient and reliable decoding or demultiplexing of digital signals. This device is part of the LCX family which is known for its low power consumption and high-speed operation.

This particular IC is capable of converting three binary input signals to eight mutually exclusive outputs. The outputs are active LOW, meaning that when a binary code is applied to the inputs, the corresponding output pin will go LOW while the others remain HIGH. The 74LCX138MTR is optimized for use in 3.3V systems but can also operate with a 2.5V power supply, making it versatile for various low-voltage applications.

The device features a 5V tolerant input, which allows for interface flexibility with 5V systems without the need for additional level shifting. This is particularly useful in mixed-voltage environments and aids in the integration of the device into legacy systems that operate at higher voltages.

Due to its advanced silicon-gate CMOS technology, the 74LCX138MTR offers superior performance with a significantly reduced power consumption compared to traditional TTL logic. It provides a high drive capability with an output drive of 24mA at 3.3V, which is ideal for driving heavy loads or for use in bus-oriented systems.

Additional features of the 74LCX138MTR include the following:

  • Power-down high impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down)
  • Implementation of patented noise/EMI reduction circuitry
  • Latch-up performance that exceeds 500mA
  • ESD protection that exceeds JESD 22

The 74LCX138MTR is available in a TSSOP16 package, which is suitable for surface-mount technology (SMT) and is ideal for space-constrained applications. Its small footprint and low profile make it a preferred choice for compact and integrated designs. This device is commonly used in high-speed data processing systems, telecommunications, consumer electronics, and any application where efficient decoding of digital signals is required.

With its combination of high-speed operation, low power consumption, and enhanced protection features, the STMicroelectronics 74LCX138MTR is a robust solution for modern digital decoding tasks.

You May Also Be Interested in

Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Texas Instruments
A/D Converter for IF Sampling
Lowest to $54.0436
ECAD model for ADC12DL080CIVS/NOPB
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention