EN
  • EN
  • DE

TS68040VF25A

Part No TS68040VF25A
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 68000 25MHZ 196CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68000 Microprocessor IC series 1 Core, 32-Bit 25MHz 196-CQFP (34x34)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Core Processor 68000
Speed 25MHz
Operating Temperature Range -40°C ~ 110°C (TC)
Package 196-BCQFP
Case / Package 196-CQFP (34x34)
Family Name TS68040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937633-TS68040VF25A
Ultra Librarian 3D Model Ultra Librarian TS68040VF25A CAD Model

Description

Microchip Technology's TS68040VF25A Microprocessor Product Overview

The TS68040VF25A is a high-performance, 32-bit microprocessor from Microchip Technology, renowned for its robust design and advanced features. It is part of the illustrious 68000 series, and it's particularly well-suited for applications requiring high computational power and efficient multitasking capabilities. With a clock speed of 25MHz, this processor delivers a balanced combination of speed and power efficiency, making it an ideal choice for embedded systems, industrial control, and advanced computing applications.

Key Features

  • Clock Speed: The processor operates at a frequency of 25MHz, providing a solid foundation for applications that demand quick data processing and real-time performance.
  • Architecture: It boasts a 32-bit architecture, which allows it to handle complex operations and large data sets more efficiently than its 16-bit predecessors.
  • Cache Memory: The TS68040VF25A includes integrated cache memory, enhancing the overall system speed by reducing the time needed to access frequently used data and instructions.
  • Bus Interface: The processor features a dynamic bus sizing of 8, 16, or 32 bits, which provides flexibility and compatibility with a range of peripherals and memory devices.
  • Virtual Memory Management: With its built-in memory management unit (MMU), the TS68040VF25A supports virtual memory schemes, essential for modern operating systems and multitasking environments.
  • Floating-Point Unit: An integrated floating-point unit (FPU) enables the processor to execute complex mathematical operations, a critical requirement for scientific, engineering, and graphics-intensive applications.

Applications

The versatility of the TS68040VF25A allows it to be used in a wide array of applications. It is particularly effective in:

  • Embedded Systems: Its compact design and processing power make it suitable for embedded computing tasks.
  • Industrial Automation: The processor's reliability and multitasking capabilities are ideal for controlling machinery and industrial processes.
  • Networking Equipment: With its fast processing speed, the TS68040VF25A can handle the demands of network communication and management tasks.
  • Advanced Computing: Its ability to manage complex operations makes it a good fit for workstations and high-end computing systems.

In conclusion, the TS68040VF25A from Microchip Technology is a robust and versatile microprocessor that offers a blend of performance, efficiency, and advanced features, making it a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess