Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 29ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC4428
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222562-MIC4428YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4428YMM CAD Model

Description

Product Overview: MIC4428YMM from Microchip Technology

The MIC4428YMM is a high-speed, low-side MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's family of power management integrated circuits, which are renowned for their reliability and performance in a wide range of applications.

Key Features

  • High-Speed Operation: The MIC4428YMM is capable of delivering fast switching speeds, which is essential for high-frequency applications. This ensures efficient operation and helps in reducing power losses during the switching process.
  • Dual Outputs: It features dual outputs that can be used to drive two separate MOSFETs, providing design flexibility and the ability to control two different circuits simultaneously.
  • High Peak Output Current: With the ability to provide a peak output current of 1.5A, the MIC4428YMM can drive large capacitive loads, making it suitable for a variety of demanding applications.
  • Low Shoot-Through Current: The device is designed to minimize shoot-through current, which enhances the overall efficiency and reliability of the system it is integrated into.
  • Wide Operating Voltage Range: The MIC4428YMM operates over a voltage range of 4.5V to 18V, providing versatility and compatibility with different system voltages.
  • Logic-Level Input: It accepts logic-level input signals, which allows for easy interfacing with microcontrollers and other logic devices.

Applications

The MIC4428YMM is suitable for a diverse set of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor and solenoid drivers
  • Power MOSFET gate drivers
  • High-speed line drivers

Package and Quality

Microchip's MIC4428YMM comes in a compact 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. The product adheres to stringent quality standards, ensuring high reliability and performance in even the most challenging environments.

In summary, the MIC4428YMM from Microchip Technology is a robust, high-speed MOSFET driver that offers excellent performance for a wide range of power management applications. Its dual outputs, high peak current capability, and low shoot-through current make it a versatile choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 441 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention