EN
  • EN
  • DE

TC4420IJA

Part No TC4420IJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -25°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4420
Manufacturer Pack Quantity 56
MSL Level Not Applicable
Win Source Part Number 1264550-TC4420IJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4420IJA CAD Model

Description

Microchip Technology's TC4420IJA Power MOSFET Driver

Introducing the TC4420IJA, a robust and versatile power MOSFET driver from Microchip Technology, designed to cater to a wide range of applications requiring high-speed, high-current driving capabilities. This driver is an ideal choice for those looking to boost the performance and reliability of their power management systems.

The TC4420IJA is a non-inverting driver that can deliver an output current of up to 6A, making it suitable for driving large capacitive loads with exceptional speed. With its wide operating voltage range of 4.5V to 18V, this driver is highly flexible and can be used in various circuit configurations. The device is characterized by its low propagation delay, typically only 55ns, which ensures that your power MOSFETs switch quickly and efficiently, minimizing power losses and improving overall system efficiency.

One of the key features of the TC4420IJA is its high peak output current, which is sustained for the duration necessary to fully charge or discharge the gate capacitance of the MOSFET. This results in faster switching times and better performance in high-frequency applications. Additionally, the driver boasts a latch-up protected design, which provides robustness against overvoltage and ensures the stability of your circuit under extreme conditions.

Designed with protection in mind, the TC4420IJA includes built-in shoot-through protection, which prevents both the high-side and low-side outputs from being on simultaneously, thus avoiding potentially damaging current spikes through the MOSFET. The device is also tolerant to negative voltage transients, further ensuring the longevity and reliability of your application.

Available in a variety of packages, including the 8-lead SOIC (Narrow) package, the TC4420IJA offers flexibility in PCB design and is compatible with standard surface-mount assembly processes. Its extended temperature range of -40°C to +125°C allows for operation in harsh environments, making it an excellent choice for industrial, automotive, and consumer applications where reliability is paramount.

Whether you're designing motor controllers, power converters, or any system that requires efficient power switching, the TC4420IJA from Microchip Technology stands as a powerful solution to drive your MOSFETs with precision and strength.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess