EN
  • EN
  • DE

MAX621CPN

Part No MAX621CPN
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16.5V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Rise / Fall Time 1.7μs, 2.5μs
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX621
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1214409-MAX621CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX621CPN CAD Model

Description

Maxim Integrated MAX621CPN Voltage Regulator

The MAX621CPN from Maxim Integrated is a high-performance, precision voltage regulator designed to deliver a stable and accurate voltage supply for a variety of applications. This device is part of Maxim's extensive line of power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Output Voltage: The MAX621CPN provides a fixed output voltage, ensuring a constant and reliable power supply for sensitive electronic components.
  • High Accuracy: This voltage regulator is engineered to maintain tight voltage regulation, which is crucial for the stable operation of connected devices.
  • Low Dropout Voltage: It features a low dropout voltage, which means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing the longevity and safety of both the regulator and the overall system.
  • Package Type: The MAX621CPN comes in a PDIP-8 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

With its precise voltage regulation and robust design, the MAX621CPN is ideal for use in:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable Battery-Powered Devices
  • Microprocessor Power Supplies

Technical Specifications

The technical specifications of the MAX621CPN make it a versatile choice for managing power requirements:

  • Input Voltage Range: The regulator can accommodate a wide range of input voltages, making it adaptable to various power sources.
  • Output Current: It is capable of supplying a consistent current to meet the demands of connected loads.
  • Power Dissipation: The device is designed to efficiently manage power dissipation, which is critical for maintaining performance and preventing damage due to excessive heat.

Whether you are designing a new electronic product or looking to replace a component in an existing system, the Maxim Integrated MAX621CPN voltage regulator is a reliable choice that combines precision, efficiency, and durability.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess