EN
  • EN
  • DE

ATSAME54P20A-AUT

Part No ATSAME54P20A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E54
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 99
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number ATSAME54
Other Names ATSAME54P20A-AUTCT,ATSAME54P20A-AUTTR,ATSAME54P20A-AUTDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264273-ATSAME54P20A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAME54P20A-AUT CAD Model

Description

Microchip Technology's ATSAME54P20A-AUT Microcontroller

The ATSAME54P20A-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller unit (MCU) that is part of the SAM E54 series. This product is specifically designed for advanced automotive applications that require robust operation, high reliability, and long-term availability.

At the heart of the ATSAME54P20A-AUT is a 32-bit ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at a speed of up to 120 MHz. This processor core provides the computational power necessary for complex algorithms and real-time processing in automotive systems such as body control modules, sensor fusion, and advanced driver-assistance systems (ADAS).

The device comes equipped with a substantial 1MB of Flash memory and 256KB of SRAM, which are essential for storing application code and managing runtime operations efficiently. Additionally, it features a wide range of connectivity options, including CAN FD, LIN, and high-speed USB interfaces, making it highly versatile for communication within the vehicle's network.

The ATSAME54P20A-AUT also boasts a rich set of peripherals to support diverse automotive applications. These include multiple Timer/Counters, Serial Communication Interfaces (SERCOM) for serial communication protocols like I2C, SPI, and UART, as well as Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for precise sensor signal processing.

Safety features are paramount in automotive applications, and the ATSAME54P20A-AUT delivers with integrated hardware safety mechanisms like Error Correction Code (ECC) for its Flash memory, a Windowed Watchdog Timer, and a Brown-out Detector. These features contribute to the overall reliability of systems that the MCU is a part of, ensuring safe and predictable vehicle behavior.

The package of the ATSAME54P20A-AUT is TQFP (Thin Quad Flat Pack) with 64 pins, which is suitable for space-constrained automotive applications. Its temperature range, from -40°C to +105°C, ensures operation under the extreme conditions that automotive electronics are often exposed to.

In summary, the ATSAME54P20A-AUT from Microchip Technology is a powerful and reliable microcontroller that meets the stringent requirements of modern automotive applications, providing a perfect solution for developers looking to integrate advanced features into their automotive designs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6829 $65.0487
6+ $17.7911 $106.7466
9+ $17.2351 $155.1159
12+ $16.6792 $200.1504
16+ $16.1232 $257.9712
21+ $14.4553 $303.5613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess