The MRF8P20100HSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This robust transistor is specifically engineered to deliver outstanding performance in high-power applications across a broad range of frequencies.
Key Features
- Frequency Range: The device operates efficiently over a wide frequency range, making it versatile for various applications including broadcast and aerospace.
- High Output Power: With an impressive output power capability, the MRF8P20100HSR3 is capable of delivering up to 100W of continuous wave power, ensuring strong signal transmission.
- High Gain: The transistor provides high gain levels, which translates to less power required at the input to achieve the desired output, thus improving overall system efficiency.
- High Efficiency: Designed with efficiency in mind, this LDMOS transistor minimizes power losses, which is critical for applications where power efficiency is paramount.
- Thermal Performance: The MRF8P20100HSR3 boasts excellent thermal performance due to its advanced heat dissipation capabilities, ensuring reliability even under strenuous conditions.
- Durability: Constructed with robustness in mind, it is designed to withstand harsh environments, making it an ideal choice for demanding applications.
Applications
The versatile nature of the MRF8P20100HSR3 makes it suitable for a wide range of applications, including but not limited to:
- Commercial and military aerospace systems
- Broadcast transmitters
- RF energy applications
- Large-scale communication infrastructure
Technical Specifications
Parameter
Value
Frequency Range
DC to 2 GHz
Output Power
100W CW
Gain
19 dB
Efficiency
32%
Operating Voltage
28V
With its combination of high performance, reliability, and versatility, the MRF8P20100HSR3 from NXP Semiconductors is a top-tier choice for designers and engineers looking to push the boundaries of RF power amplification.