EN
  • EN
  • DE

UC2714DTR

Part No UC2714DTR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number UC2714
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 385494-UC2714DTR
Ultra Librarian 3D Model Ultra Librarian UC2714DTR CAD Model

Description

The Texas Instruments UC2714DTR is a high-performance, integrated circuit designed to provide efficient power management solutions. It is part of Texas Instruments' extensive portfolio of power management devices, known for their reliability and innovation. This product is particularly suitable for applications requiring precise and efficient power distribution and control.

Key Features

  • High Current Drive Capability: The UC2714DTR is capable of driving high current outputs, making it suitable for demanding applications.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a range of electronic systems.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal power loss during operation, which is crucial for battery-powered devices.
  • Integrated Protection Features: The UC2714DTR includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and safety of the end application.

Applications

The UC2714DTR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC to DC converters
  • Motor control circuits
  • LED Drivers
  • Power distribution systems

Package and Availability

The UC2714DTR is available in a surface-mount package, designed for space-saving and efficient PCB layout. It is offered in tape and reel packaging, facilitating easy assembly during the manufacturing process. This product is widely available through Texas Instruments' distribution network, ensuring that designers and manufacturers can easily incorporate it into their designs.

Conclusion

In summary, the UC2714DTR from Texas Instruments stands out as a robust and efficient power management solution, suitable for a wide range of applications. Its high current drive capability, wide operating voltage range, and integrated protection features make it a reliable choice for designers looking to improve the performance and safety of their power systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4824 $52.1304
50+ $2.0369 $101.8450
77+ $1.9732 $151.9364
105+ $1.9096 $200.5080
136+ $1.8459 $251.0424
182+ $1.6550 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess