EN
  • EN
  • DE

TSX711AIYLT

Part No TSX711AIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 2.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 660µA
Current - Output / Channel 71 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSX711
Other Names 497-17273-6,497-17273-1,497-17273-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260493-TSX711AIYLT
Ultra Librarian 3D Model Ultra Librarian TSX711AIYLT CAD Model

Description

Introducing the TSX711AIYLT Precision Op-Amp from STMicroelectronics

The TSX711AIYLT is a high-precision operational amplifier (op-amp) designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of ST's TSX711 series and is optimized for a wide range of applications that require high accuracy and stability over time and temperature. The TSX711AIYLT is an ideal choice for designers who need a reliable op-amp for their analog circuits.

This op-amp features an input offset voltage of just 200 µV at 25°C, which is incredibly low and ensures the accuracy of the signal processing. Furthermore, its low input bias current of 1 pA typ at 25°C minimizes errors in high-impedance applications. With a gain bandwidth product of 16 MHz and a phase margin of 60 degrees, the TSX711AIYLT delivers excellent dynamic response, making it suitable for filtering, precision rectification, and signal conditioning in complex systems.

The device operates from a supply voltage range of 2.7 V to 16 V, providing designers with flexibility in various power environments. Its rail-to-rail input and output functionality enable the op-amp to handle a wide range of input signals and to deliver output signals that span the entire supply range, maximizing the dynamic range in battery-powered or low-voltage applications.

The TSX711AIYLT also boasts an extended temperature range from -40°C to +125°C, ensuring consistent performance across a broad spectrum of environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer applications that require high precision under varying temperatures.

With its low input voltage noise of 8 nV/√Hz at 1 kHz, the TSX711AIYLT is particularly suitable for audio and instrumentation applications where noise can be a critical factor. Additionally, the device is offered in a compact 5-pin TSOT-23 package, which is beneficial for space-constrained applications.

In summary, the TSX711AIYLT from STMicroelectronics is a high-precision, low-noise operational amplifier that provides excellent accuracy, stability, and dynamic performance. Its robust feature set and flexibility make it an ideal solution for a wide range of applications requiring the highest level of precision and reliability.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1111 $54.9999
20+ $5.0143 $100.2860
31+ $4.8576 $150.5856
43+ $4.7009 $202.1387
56+ $4.5442 $254.4752
74+ $4.0741 $301.4834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess