EN
  • EN
  • DE

LT1158ISW#PBF

Part No LT1158ISW#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 1/2BRDG NCH16SOIC / Driver 0.5A 2-OUT High and Low Side Full Brdg/Half Brdg 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 30 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 56V
Rise / Fall Time (Typ) 130ns, 120ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780261-LT1158ISW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1158
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1158ISW#PBF CAD Model

Description

The LT1158ISW#PBF is a high-quality, dual high-side MOSFET driver designed and manufactured by Linear Technology. This advanced component is specifically engineered to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectified converter topology. With its robust design, the LT1158ISW#PBF is a perfect choice for a wide range of applications, including but not limited to, switch mode power supplies, motor control, and DC-DC converters.

Key Features

  • Independent high-side and low-side drive channels
  • Operating voltage range from 10.5V to 36V
  • High drive current capability: up to 1.5A for the high side and 3A for the low side
  • Adaptive non-overlap drive to prevent shoot-through
  • Powerful drive for fast MOSFET turn-on and turn-off times
  • Thermal protection with automatic shutdown
  • Under-voltage lockout with hysteresis
  • Robust SO-16 package for improved thermal performance

Performance and Durability

The LT1158ISW#PBF boasts a strong drive capability that ensures rapid switching of MOSFETs, thus reducing transition losses and improving overall efficiency. With its integrated charge pump, the driver maintains strong gate drive for the high-side N-channel MOSFET, even at low supply voltages. The device's thermal protection feature safeguards it against overheating, ensuring long-term reliability and performance.

Applications

This MOSFET driver is versatile and can be used in a variety of high-performance applications. Its ability to efficiently manage power makes it an excellent choice for:

  • High-frequency switch mode power supplies
  • DC to AC inverters for solar power systems
  • High-efficiency motor drives
  • Battery-powered systems
  • Automotive and industrial applications

With the LT1158ISW#PBF, designers can expect a durable, high-performance component that enhances the efficiency and reliability of their power management systems. Its superior design and integrated features make it a go-to solution for driving MOSFETs in complex electronic circuits.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6128 $58.4512
9+ $11.9900 $107.9100
13+ $11.6153 $150.9989
18+ $11.2406 $202.3308
24+ $10.8660 $260.7840
31+ $9.7419 $301.9989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess