EN
  • EN
  • DE

SN65ELT22D

Part No SN65ELT22D
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description XLATOR TTL-DIFF PECL DUAL 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 082123-SN65ELT22D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ELT22D CAD Model

Description

The SN65ELT22D is a high-quality, robust product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Dual differential line receiver
  • Signaling Rate: Up to 200 Mbps
  • Logic Levels: ECL (Emitter Coupled Logic)
  • Input Signals: Low voltage PECL (Positive Emitter Coupled Logic)
  • Output Signals: CMOS levels
  • Supply Voltage Range: 3.0V to 3.6V
  • Feature: Fail-safe (logic-high output if the inputs are left open or are terminated improperly)
  • Package: 8-pin SOIC (Small Outline Integrated Circuit)
  • Operating Temperature: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6637 $50.6103
46+ $2.1856 $100.5376
71+ $2.1173 $150.3283
98+ $2.0490 $200.8020
127+ $1.9807 $251.5489
169+ $1.7758 $300.1102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess