EN
  • EN
  • DE

UCC27614DSGR

Part No UCC27614DSGR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 16V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 4.5ns, 4ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number UCC27614
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357060-UCC27614DSGR
Ultra Librarian 3D Model Ultra Librarian UCC27614DSGR CAD Model

Description

Introducing the UCC27614DSGR Gate Driver from Texas Instruments

The UCC27614DSGR is a state-of-the-art high-speed, low-side gate driver designed by Texas Instruments, tailored for driving power MOSFETs and IGBTs. This advanced component is engineered to provide efficient and reliable performance in a wide range of applications, including motor control, power supplies, and inverters. Its robust design ensures it can handle the demanding environments of industrial and automotive applications.

Key Features

  • High Peak Output Current: The UCC27614DSGR delivers a peak output current of up to 4 A, ensuring strong drive capability for a variety of power transistors.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 18 V, making it versatile for different circuit configurations.
  • Fast Propagation Delays: With typical propagation delays of less than 15 ns, this gate driver ensures high-speed operation, which is crucial for high-frequency switching applications.
  • Robust Output Drive: Its robust output drive with rail-to-rail capability enhances the ability to fully turn on power MOSFETs with low on-resistance, improving overall efficiency.
  • 3.3 V and 5 V Input Logic Compatible: The input threshold is compatible with both 3.3 V and 5 V logic, allowing for easy interfacing with a variety of control circuits.

Protection Features

  • Under-Voltage Lockout (UVLO): Ensures that the gate driver operates at adequate supply levels to prevent malfunctioning.
  • Over-Current Protection: Protects the device against excessive currents which could potentially damage the driver or the power transistor.
  • Thermal Shutdown: In-built thermal shutdown feature safeguards the device from overheating, enhancing its longevity and reliability.

Compact and Efficient Design

The UCC27614DSGR comes in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. Its efficient design minimizes power loss and heat dissipation, thus reducing the need for additional heat sinking and allowing for a more compact overall design.

Applications

With its robust performance and comprehensive protection features, the UCC27614DSGR is well-suited for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Inverters for Renewable Energy Systems
  • Switch Mode Power Supplies (SMPS)

For designers looking for a reliable and efficient low-side gate driver, the UCC27614DSGR from Texas Instruments is a superb choice that promises to deliver top-notch performance in a wide array of power management applications.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9763 $51.3838
62+ $1.6216 $100.5392
96+ $1.5709 $150.8064
132+ $1.5203 $200.6796
171+ $1.4696 $251.3016
228+ $1.3176 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,251 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess