Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise / Fall Time 14ns, 13ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 715298-MIC4468ZN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4468ZN CAD Model

Description

The MIC4468ZN is a versatile and robust member of the Microchip Technology family of MOSFET drivers. Designed to offer exceptional performance, this quad-output MOSFET driver is capable of driving a wide range of MOSFETs and IGBTs, making it an ideal choice for a variety of high-speed and high-power switching applications.

Key Features

  • High Peak Output Current: The MIC4468ZN is capable of delivering a peak output current of up to 1.5A, ensuring reliable switching of connected MOSFETs even under demanding conditions.
  • Low Shoot-Through Current: Its unique design minimizes shoot-through current, thereby reducing power loss and improving efficiency in your circuit.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, making it suitable for a broad array of power systems.
  • Fast Switching Speed: With rise and fall times as low as 25ns, the MIC4468ZN is optimized for applications requiring high-speed operation.
  • Independent Inputs: The device features independent input pins for each driver channel, offering greater flexibility in control schemes.
  • Matched Rise and Fall Times: The MIC4468ZN provides matched rise and fall times, which helps to ensure balanced performance across all channels.
  • Latch-Up Protected: Built-in protection mechanisms provide resistance against latch-up, enhancing the overall reliability of the driver.

Applications

The MIC4468ZN is designed for use in a variety of applications where efficient power management and high-speed switching are crucial. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor controllers
  • Class D switching amplifiers
  • Bridge drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4468ZN is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial, automotive, and consumer electronics. Whether you're designing a sophisticated power management system or a simple motor control circuit, the MIC4468ZN offers the performance and reliability you need.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to $16.4211
ECAD model for IR3101
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to $1.9051
ECAD model for MC33153P
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.1706
ECAD model for LM5109AMA/NOPB
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $0.5580
ECAD model for FAN73832M
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $1.5863
ECAD model for IR44252LTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9648 $69.5072
32+ $4.0737 $130.3584
50+ $3.9464 $197.3200
68+ $3.8191 $259.6988
88+ $3.6919 $324.8872
118+ $3.3099 $390.5682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention