Products specifications

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Product Status Obsolete
Type 802.15.4/Zigbee™
Frequency 2.4GHz
For Use With/Related Products SN260
Supplied Contents Board(s)
Base Product Number SNRCM
Other Names 497-5877,SNRCM260
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8471.41.0150
Win Source Part Number 1283282-SNRCM-260
Ultra Librarian 3D Model Ultra Librarian SNRCM-260 CAD Model

Description

The SNRCM-260 is a cutting-edge semiconductor product from the renowned manufacturer STMicroelectronics, a global leader in delivering integrated solutions across a wide spectrum of electronics applications. This high-performance product is designed to cater to the demanding needs of modern electronic systems, offering reliability, efficiency, and advanced features that make it a top choice for industry professionals.

Key Features

  • High Integration: The SNRCM-260 boasts a highly integrated design that combines multiple functions into a single chip, reducing the overall component count and simplifying the design process for electronic systems.
  • Energy Efficiency: With energy efficiency at its core, this product is engineered to minimize power consumption, making it ideal for battery-powered devices and applications where power availability is a concern.
  • Robust Performance: Engineered to deliver robust performance, the SNRCM-260 can withstand challenging environmental conditions, including wide temperature ranges and high levels of electromagnetic interference.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the SNRCM-260 offers superior speed, accuracy, and functionality, enabling it to meet the requirements of complex electronic systems.

Applications

The versatility of the SNRCM-260 makes it suitable for a broad array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The SNRCM-260 is characterized by its exceptional technical specifications, which include:

  • High-speed data processing capabilities
  • Low power operation modes
  • Wide operating temperature range
  • Compatibility with various communication protocols
  • Compact packaging for space-constrained applications

In summary, the SNRCM-260 from STMicroelectronics represents a blend of innovation, performance, and reliability. It is a product that not only meets the current demands of the electronics industry but also anticipates the future needs of a rapidly evolving technological landscape.

You May Also Be Interested in

Maxim Integrated
12.4GHZ HIGH PERFORMANCE FRACTIO / - MAX2880 Frequency Synthesizer 5.84GHz ~ 6.04GHz Evaluation Board
Need more? Email Us
ECAD model for MAX2880EVKIT#
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Analog Devices Inc.
HMC666LP4/HMC666LP4E Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC666LP4E
Need more? Email Us
ECAD model for 120818-HMC666LP4
Peregrine Semiconductor
KIT EVAL FOR 4230 RF SWITCH / Spdt High Power Mosfet Rf Switch Board
Need more? Email Us
ECAD model for 4230-00
Nordic Semiconductors
KIT DEVELOPMENT NRF24LE1 48QFN / nRF24LE1 Application Processor and SOC Development Kit 0.032MHz/16MHz CPU
Need more? Email Us
ECAD model for NRF24LE1-F16Q48-DK
Infineon Technologies
EVALUATION AND DEVELOPMENT BOARD / WICED BCM4343W Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW94343WWCD1-EVB
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Silicon Labs
BOARD DEMO SI4822-A10 SI4826-A10
Need more? Email Us
ECAD model for SI4826-DEMO

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention