Products specifications

Manufacturer Teccor Electronics
Win Source Part Number 1245432-S4035K
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S4035K CAD Model

Description

The S4035K is a silicon bidirectional solid-state switch (TRIAC) manufactured by Teccor Electronics (now part of Littelfuse). It's designed for AC power control applications, offering a reliable and efficient solution for switching and regulating alternating current in various electrical devices.

Applications:

  • Motor Speed Control: Used to control the speed of AC motors in appliances and industrial equipment.
  • Light Dimmers: Implemented in light dimmers to adjust the brightness of incandescent and some LED lamps.
  • Heater Control: Controls the power supplied to electric heaters in appliances and HVAC systems.
  • Solid State Relays (SSR): Used as the switching element in SSRs for reliable and isolated AC power control.
  • AC Power Switching: Provides on/off control of AC power to various electrical loads.

Features:

  • Bidirectional Switching: Can switch AC current in both directions.
  • High Blocking Voltage: Withstands high voltage levels in the off-state.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the TRIAC.

Benefits:

  • Efficient Power Control: Reduces power losses in AC power control applications.
  • Reliable Switching: Provides consistent and reliable AC switching performance.
  • Versatile Application: Suitable for a wide range of AC power control and switching circuits.
  • Simplified Circuit Design: Requires minimal external components for operation.

Additional Details:

The S4035K is typically available in a TO-220 package. Key parameters to consider when using the S4035K are the blocking voltage (VDRM), on-state current (IT(RMS)), and gate trigger current (IGT). It is essential to consult the Littelfuse (formerly Teccor Electronics) datasheet for detailed electrical characteristics, thermal resistance, and surge current ratings. Proper heatsinking may be required depending on the load current and operating conditions. The S4035K's bidirectional switching capability, high blocking voltage, and sensitive gate triggering make it a versatile and reliable choice for various AC power control applications. Always use appropriate safety measures when working with AC power circuits.

You May Also Be Interested in

Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
IXYS
Thyristor Phase 1200V TO-268
Lowest to $12.0641
ECAD model for CLA50E1200TC
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention