EN
  • EN
  • DE

MIC4576WU-TR

Part No MIC4576WU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package TO-263-5
Family Name MIC4576
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1219-2, 576-1219-1, MIC4576WUTR, MIC4576WU TR, 576-1219-6
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844485-MIC4576WU-TR
Ultra Librarian 3D Model Ultra Librarian MIC4576WU-TR CAD Model

Description

The MIC4576WU-TR is a versatile and efficient voltage regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of the MIC4576 series, which are high-performance, easy-to-use 3A Low-Dropout (LDO) regulators, suitable for various applications demanding high efficiency and low power dissipation.

Key Features

  • High Efficiency: With its ability to provide a high current with a low dropout voltage, the MIC4576WU-TR ensures efficient power conversion, which is crucial for maintaining the longevity and reliability of electronic components.
  • Output Voltage: This device is capable of delivering an adjustable output voltage, which can be set from 1.25V to as high as 13.8V, making it incredibly versatile for various design requirements.
  • Thermal Overload Protection: The MIC4576WU-TR includes built-in thermal overload protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Current Limit Protection: In addition to thermal protection, this regulator also features current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The MIC4576WU-TR is well-suited for a wide range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery chargers
  • Post regulators for switching supplies
  • 5V to 3.3V linear regulators
  • Microprocessor and microcontroller applications

Package and Availability

The MIC4576WU-TR comes in a TO-263 (D2PAK) package, which is designed for surface mount technology (SMT) and is available in tape and reel for automated assembly processes. This product is offered in a "TR" suffix, indicating tape and reel packaging, which is ideal for high-volume production environments.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the MIC4576WU-TR voltage regulator. Customers can access a wealth of resources, including datasheets, reference designs, and customer support, to streamline the design and development process.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3540 $50.8320
20+ $5.2135 $104.2700
30+ $5.0506 $151.5180
41+ $4.8877 $200.3957
53+ $4.7248 $250.4144
71+ $4.2360 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,051 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess