EN
  • EN
  • DE

MIC4744YML-TR

Part No MIC4744YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 4MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 732616-MIC4744YML-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4744YML-TR CAD Model

Description

Product Overview: MIC4744YML-TR from Microchip Technology

The MIC4744YML-TR is a high-performance, quad-output, integrated synchronous buck regulator designed by Microchip Technology. This advanced power management IC is engineered to provide a highly efficient, compact, and flexible solution for powering multi-rail systems such as those found in networking, computing, and industrial applications.

Key Features

  • Quad-Output Regulator: The device integrates four independent synchronous buck regulators, allowing for the simultaneous conversion of input voltage to four different output voltages, reducing component count and simplifying power supply design.
  • High Efficiency: With its synchronous rectification and advanced control circuitry, the MIC4744YML-TR achieves high efficiency, which is critical for thermal management and energy savings in modern electronic systems.
  • Adjustable Output Voltage: Each regulator's output voltage is adjustable, providing the flexibility needed to meet the specific power requirements of various subsystems within an application.
  • Power Good Outputs: The device includes 'power good' outputs for each channel, offering real-time feedback on the status of the output voltages, which is essential for system reliability and monitoring.
  • Compact Package: The MIC4744YML-TR comes in a space-saving 4mm x 4mm MLF® package, making it ideal for applications where board space is at a premium.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing the longevity and safety of the end product.

Applications

The versatility of the MIC4744YML-TR makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage systems
  • Industrial control and automation systems
  • Office electronics and multi-function printers

Product Availability

The MIC4744YML-TR is available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates automated assembly processes for high-volume production. Microchip Technology's commitment to quality and long-term availability makes this regulator a reliable choice for both new designs and existing systems that require a dependable power solution.

For detailed technical specifications, application notes, and support resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6905 $51.1195
46+ $2.2076 $101.5496
71+ $2.1387 $151.8477
97+ $2.0697 $200.7609
125+ $2.0007 $250.0875
168+ $1.7937 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,991 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess