EN
  • EN
  • DE

MIC5015BN

Part No MIC5015BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Low-Cost High- or Low-Side MOSFET Driver Final Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Microchip Technology
Win Source Part Number 319942-MIC5015BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5015BN CAD Model

Description

Introducing the MIC5015BN from Microchip Technology

The MIC5015BN is a high-performing, versatile integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust device serves as a high-side MOSFET driver, providing efficient and reliable control for a wide range of power management applications. Its unique features and design make it an ideal choice for engineers looking to drive high-side N-channel power MOSFETs in their electronic designs.

Main Features of the MIC5015BN

  • High-Side Drive Capability: The MIC5015BN is specifically designed to drive high-side N-channel MOSFETs, making it perfect for applications where ground disturbance needs to be minimized.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 18V, catering to a variety of power systems and ensuring flexibility in design.
  • High Peak Output Current: With a high peak output current of up to 2A, this driver can handle high-capacitance loads with ease, providing robust drive capability.
  • Fast Switching Speed: The device features fast switching speeds, which is crucial for reducing power loss and improving efficiency in power conversion circuits.
  • Low Quiescent Current: The MIC5015BN boasts a low quiescent current, contributing to improved power efficiency, especially in battery-powered applications.
  • Protection Features: It includes built-in protection features such as under-voltage lockout, which ensures the device operates within safe voltage levels to prevent damage.

Applications

The MIC5015BN is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Control Systems
  • Solenoid/Valve Controls
  • Relay Drivers
  • Motor Control Circuits
  • Power Distribution Systems

In summary, the MIC5015BN from Microchip Technology is a reliable and efficient solution for driving high-side power MOSFETs. Its wide operating voltage range, high peak output current, and fast switching capabilities make it a versatile component for various high-performance applications. The additional protection features ensure long-term reliability, making it a valuable addition to any power management system.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess