EN
  • EN
  • DE

MIC5021BM

Part No MIC5021BM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET HISIDE HS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 36 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise and Fall Time 400ns, 400ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124126-MIC5021BM
Ultra Librarian 3D Model Ultra Librarian MIC5021BM CAD Model

Description

Product Overview: MIC5021BM from Microchip Technology

The MIC5021BM from Microchip Technology is a high-performance, integrated solution designed for driving inductive loads with high efficiency and precision. This high-side MOSFET driver is a robust component that finds its application in a wide range of industrial, automotive, and consumer electronics.

With its built-in features, the MIC5021BM ensures reliable operation and protection of the system it is integrated into. It operates over a wide supply range from 2.7V to 30V, which makes it versatile for various power environments. The driver can deliver up to 500mA of gate drive current, which enables it to switch large power MOSFETs at high speeds, thus reducing switching losses and improving overall system efficiency.

The device is equipped with comprehensive protection features such as under-voltage lockout (UVLO), which ensures that the driver operates only when the supply voltage is within the specified range. This feature prevents malfunctioning of the driver at low voltage conditions. Additionally, the MIC5021BM includes over-temperature protection, which shuts down the driver to prevent damage under excessive heat conditions.

The MIC5021BM is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its small form factor, combined with its high level of integration, reduces the need for multiple external components, thereby simplifying the design and reducing the overall bill of materials.

This driver is designed for ease of use with logic-level input compatibility, which allows it to interface directly with microcontrollers and other logic devices. It also features a fast turn-off circuit that provides a rapid response to fault conditions, further enhancing the safety and reliability of the system it controls.

In summary, the MIC5021BM from Microchip Technology is an excellent choice for designers looking for a high-side MOSFET driver that offers high performance, robust protection features, and ease of integration. Whether it's for driving solenoids, relays, or other inductive loads, this driver ensures efficient and safe operation in a variety of applications.

You May Also Be Interested in

Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess