Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.242V
Maximum Output Voltage 15.6V
Dropout Voltage-Max 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 400μA to 2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.27V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058737-MIC5201YMTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5201YMTR CAD Model

Description

Product Overview: MIC5201YMTR by Microchip Technology

The MIC5201YMTR is a highly reliable and efficient linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This voltage regulator is an ideal choice for applications that require a stable and regulated power supply, thanks to its ability to maintain a consistent voltage level even under varying load conditions and input voltages.

Key Features

  • Output Voltage: The MIC5201YMTR offers a fixed output voltage, ensuring a stable and predictable power supply for sensitive electronic components.
  • High Current Capability: Capable of delivering up to 100mA of output current, this regulator can power a wide range of devices, from small sensors to more demanding integrated circuits.
  • Low Dropout: The low dropout voltage characteristic of this device means it can continue to provide a regulated output even when the input-to-output differential is minimal, making it highly efficient for battery-operated applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and connected components from potential damage due to excessive heat or current.
  • Wide Operating Temperature Range: The MIC5201YMTR is designed to operate over a broad temperature range, ensuring reliability and performance even in extreme conditions.
  • Package: Offered in a SOT-223 package, this voltage regulator is suitable for surface-mount technology (SMT), which allows for a more compact and robust design.

Applications

The versatility of the MIC5201YMTR makes it an excellent choice for various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessors and DSPs power supply
  • Automotive electronics
  • Telecommunication equipment

With its combination of features, the MIC5201YMTR from Microchip Technology stands out as a robust and dependable choice for designers looking to ensure a consistent and efficient power supply in their electronic projects. Its high reliability and performance under diverse conditions make it a go-to component for a wide array of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention