Products specifications Report Issue?

Categories Uncategorized
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940078-SIM5320E
Ultra Librarian 3D Model Ultra Librarian SIM5320E CAD Model

Description

The SIM5320E is a compact and high-performance dual-band UMTS/HSDPA and quad-band GSM/GPRS/EDGE module. Designed by Simcom, this module offers reliable cellular connectivity for a variety of applications, including telematics, tracking, and mobile internet devices. It supports HSDPA data rates up to 3.6 Mbps, providing fast and efficient data transfer. The SIM5320E's comprehensive feature set and compact size make it a popular choice for developers seeking a versatile cellular solution.

Applications:

  • Telematics Devices: Used in vehicle tracking systems, fleet management solutions, and other telematics applications.
  • Mobile Internet Devices: Integrated into tablets, laptops, and other mobile devices requiring cellular internet connectivity.
  • Security Systems: Employed in alarm systems and surveillance equipment for remote monitoring and control.
  • Point-of-Sale (POS) Terminals: Used in POS terminals for secure and reliable transaction processing.
  • Industrial Automation: Implemented in industrial automation systems for remote monitoring and control of equipment and processes.

Features:

  • Dual-Band UMTS/HSDPA: Supports 900/2100MHz UMTS/HSDPA frequencies, providing 3G connectivity.
  • Quad-Band GSM/GPRS/EDGE: Supports 850/900/1800/1900MHz GSM/GPRS/EDGE frequencies for 2G fallback.
  • HSDPA Data Rates: Supports HSDPA data rates up to 3.6 Mbps.
  • Control via AT Commands: Controlled using standard AT commands, simplifying integration with microcontrollers.
  • Integrated TCP/IP Stack: Supports TCP/IP protocols for internet connectivity.
  • Supports Voice Calls and SMS: Enables voice calls and SMS messaging functionality.
  • GPS/GNSS Support: Includes integrated GPS/GNSS receiver for location tracking.
  • USB Interface: Provides a USB interface for data transfer and debugging.

Benefits:

  • High-Speed Data Transfer: HSDPA support provides fast and efficient data transfer for demanding applications.
  • Global Connectivity: Dual-band UMTS/HSDPA and quad-band GSM/GPRS/EDGE support ensures global connectivity.
  • Easy Integration: Simple AT command interface simplifies integration with microcontrollers and other embedded systems.
  • Integrated GPS/GNSS: Integrated GPS/GNSS receiver enables location tracking functionality.
  • Reliable Performance: Provides reliable cellular connectivity for data transfer and communication.

The Simcom SIM5320E module provides a robust and versatile cellular solution for a wide range of applications. Its high-speed data transfer capabilities, global connectivity, and integrated GPS/GNSS receiver make it an ideal choice for telematics, tracking, and mobile internet devices. The module's reliable performance and ease of integration contribute to its popularity among developers.

You May Also Be Interested in

Silicon Labs
BOARD DEMO SI4822-A10 SI4826-A10
Need more? Email Us
ECAD model for SI4826-DEMO
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Peregrine Semiconductor
KIT EVAL FOR 4230 RF SWITCH / Spdt High Power Mosfet Rf Switch Board
Need more? Email Us
ECAD model for 4230-00
Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
Analog Devices Inc.
HMC666LP4/HMC666LP4E Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC666LP4E
Need more? Email Us
ECAD model for 120818-HMC666LP4
Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ
Maxim Integrated
12.4GHZ HIGH PERFORMANCE FRACTIO / - MAX2880 Frequency Synthesizer 5.84GHz ~ 6.04GHz Evaluation Board
Need more? Email Us
ECAD model for MAX2880EVKIT#
CEL
EVAL BOARD FOR UPG2010TB / L-Band Spdt Switch Board
Need more? Email Us
ECAD model for UPG2010TB-EVAL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.4779 $159.4779
2+ $154.1620 $308.3240
3+ $138.2142 $414.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 170 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention