Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.55V @ 300mA
Output Current 300mA
Operating Supply Current 150μA to 250μA
PSRR 65dB to 53dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1076947-MIC5259-3.0BD5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5259-3.0BD5-TR CAD Model

Description

Product Overview: MIC5259-3.0BD5-TR by Microchip Technology

The MIC5259-3.0BD5-TR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to provide a steady 3.0V power supply for various electronic applications. This low-dropout (LDO) linear voltage regulator is particularly suitable for battery-powered devices due to its low quiescent current and high efficiency.

Key Features

  • Output Voltage: Fixed at 3.0V, it ensures a reliable and constant voltage supply for sensitive electronic components.
  • High Output Accuracy: With tight regulation, the device maintains output accuracy, which is crucial for the stable operation of connected circuits.
  • Low Dropout Voltage: The MIC5259-3.0BD5-TR boasts a low dropout voltage, allowing it to continue regulating the output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Quiescent Current: It consumes minimal idle current, thereby extending battery life in portable applications.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator during fault conditions or excessive load.
  • Small Package: Available in a compact 5-lead SOT-23 package, the MIC5259-3.0BD5-TR is suitable for space-constrained applications.

Applications

The MIC5259-3.0BD5-TR is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Portable media players
  • Mobile phones
  • Handheld GPS units
  • Wireless communication devices
  • Peripheral ports

With its combination of features, the MIC5259-3.0BD5-TR from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize power management in their compact and portable devices. Its robust protection features and low power consumption make it an excellent choice for extending the operational lifespan of battery-powered electronics.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
Lowest to $0.2200
ECAD model for NJM78L08UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention