Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -16V
Output Voltage -1.2V
Output Voltage MAX -14V
Voltage Dropout (Maximum) 0.9V @ 100mA
Output Current 100mA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788708-MIC5271YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5271
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5271YM5-TR CAD Model

Description

MIC5271YM5-TR Voltage Regulator by Microchip Technology

The MIC5271YM5-TR is a robust, high-performance low-dropout voltage regulator (LDO) manufactured by Microchip Technology, designed to deliver a stable and reliable power supply in a wide range of electronic applications. This particular model offers the convenience of a fixed output voltage, making it an ideal choice for designs requiring a consistent voltage level.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Accuracy: With its precise voltage regulation, the MIC5271YM5-TR maintains output accuracy, which is critical for the performance of the end application.
  • Low Dropout: The low dropout feature means that this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and current limit protection, safeguarding the electronic system from potential damage due to overheating or excessive current draw.
  • Package: It comes in a compact SOT-23-5 package, making it suitable for space-constrained applications without compromising on power delivery.
  • Temperature Range: The MIC5271YM5-TR operates over an industrial temperature range, ensuring reliability and performance even under challenging environmental conditions.

Applications:

The MIC5271YM5-TR is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Telecommunications equipment

With its combination of features, the MIC5271YM5-TR from Microchip Technology stands out as a reliable and efficient solution for designers looking to improve the power management in their electronic systems. Its ease of integration, coupled with Microchip's reputation for quality and support, makes this LDO a solid choice for a multitude of power regulation needs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to €0.3801
ECAD model for NCP603SNADJT1G
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to €8.2101
ECAD model for TPS7A4433DGQR
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to €0.3886
ECAD model for NCP177BMX330TCG
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to €0.5745
ECAD model for BU18JA2MNVX-CTL
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to €0.4620
ECAD model for NCP718ASNADJT1G
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to €2.1752
ECAD model for LD49100PU25RY
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to €0.5477
ECAD model for NCP699SN33T1G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.5609 €46.2921
32+ €2.9218 €93.4980
49+ €2.8305 €138.6968
67+ €2.7392 €183.5259
86+ €2.6479 €227.7219
115+ €2.3740 €273.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,893 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention