EN
  • EN
  • DE

MIC5800BM TR

Part No MIC5800BM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 4 BIT PARALLEL-INPUT LATCHED DRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Switch Type Latched Driver
Number of Outputs 4
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Voltage - Load 50V
Voltage - Supply (Vcc/Vdd) 15V
Current - Output (Max) 500mA
Input Type Inverting
Features Latch Function
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MIC5800
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 230870-MIC5800BM TR
Ultra Librarian 3D Model Ultra Librarian MIC5800BM TR CAD Model

Description

Microchip Technology MIC5800BM TR Overview

The MIC5800BM TR from Microchip Technology is a robust integrated circuit designed to handle high-current loads with efficiency and precision. This driver array is a part of Microchip's extensive range of power management solutions, tailored to meet the demands of modern electronic applications. It is particularly suited for driving lamps, relays, and stepper motors in industrial controllers, office machines, and various consumer products.

Key Features

  • Output Configuration: The MIC5800BM TR is equipped with an 8-bit serial-input, latched driver, which allows it to interface with microprocessors and other logic systems seamlessly.
  • Voltage and Current Specifications: This device can handle a continuous output current of 500mA per channel, with a 50V output sustaining voltage, making it quite versatile for various high-power applications.
  • Integrated Protection: To ensure reliability and longevity, the MIC5800BM TR comes with built-in clamp diodes for transient suppression and back EMF protection, safeguarding the device and the system it controls from voltage spikes.
  • Package and Mounting: It is available in a surface-mount package, which is ideal for space-constrained applications. The tape and reel packaging (denoted by the 'TR' suffix) facilitates automated assembly processes, enhancing production efficiency.
  • Temperature Range: The device operates over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

The MIC5800BM TR's versatility makes it a go-to driver for various applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • PLC (Programmable Logic Controllers)
  • Office Automation (Printers, Copiers, etc.)
  • Consumer Electronics

Microchip Technology's commitment to quality and performance is evident in the MIC5800BM TR's design and capabilities. It is an excellent choice for designers seeking a reliable and efficient solution to manage high-current loads in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess