Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number MIC5842
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1223228-MIC5842YV
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5842YV CAD Model

Description

Microchip Technology's MIC5842YV: An 8-Bit Serial-Input Latched Driver

The MIC5842YV from Microchip Technology is a high-voltage, high-current integrated circuit comprised of an 8-bit CMOS shift register and latch with 8 low-side MOSFET output drivers. Designed to interface directly with microcontrollers and other logic circuits, the MIC5842YV is ideal for applications that require the direct control of high-current loads, such as LEDs, relays, and solenoids.

Key Features and Benefits

  • High Voltage and Current Handling: The device is capable of handling output voltages up to 50V and continuous output current up to 500mA per channel, making it suitable for driving a wide variety of loads.
  • Serial Input Control: The 8-bit serial shift register minimizes the number of I/O pins required from the controlling microcontroller, which is beneficial for minimizing PCB space and reducing the complexity of wiring.
  • Built-in Latch Function: Each output can be latched to maintain the desired state without the need for continuous data stream, providing stability in the output and reducing the processing overhead on the microcontroller.
  • Output Enable Pin: An Output Enable (OE) pin allows for the quick disabling of all outputs, which can be particularly useful for power-saving modes or when a safe startup condition is needed.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that helps to prevent damage from overheating, ensuring reliable operation and longevity of the component.
  • Low Power Consumption: The CMOS technology used in the MIC5842YV offers low power dissipation, which is critical for battery-operated and power-sensitive applications.

Applications

The MIC5842YV is versatile and can be used in a variety of applications, including:

  • LED Displays and Signage
  • Industrial Controls
  • Relay Drivers
  • Stepper Motor Controls
  • Automation Systems

With its robust design and versatile features, the MIC5842YV from Microchip Technology is a reliable choice for designers who require an efficient way to control high-current loads with minimal data lines and maximum efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
Freescale Semiconductor - NXP
IC SWITCH QUAD H-SIDE W/CS 64QFP
Lowest to $42.0433
ECAD model for MC33888FB
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention