Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 5V ~ 12V
Current - Output (Maximum) 500mA
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number MIC58P42
Manufacturer Pack Quantity 21
MSL Level 1 (Unlimited)
Win Source Part Number 1223233-MIC58P42YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC58P42YN CAD Model

Description

Introducing the MIC58P42YN Serial EEPROM from Microchip Technology

The MIC58P42YN is a high-performance serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed Microchip Technology lineup. This versatile memory component is designed to provide efficient data storage solutions for a wide array of electronic applications, from consumer electronics to industrial automation systems.

With a robust storage capacity, the MIC58P42YN ensures ample space for critical data, including device configurations, user settings, and small application codes. Its serial interface facilitates easy integration into existing designs, enabling seamless communication with microcontrollers and processors.

Key Features:

  • Storage Capacity: The MIC58P42YN offers a generous amount of EEPROM space, making it suitable for applications that require frequent or on-the-fly data modifications without the need for complete chip erasure.
  • Serial Interface: Utilizing a standard serial communication protocol, this device allows for simple and efficient data transfer, making it a convenient choice for systems with limited GPIOs or those looking to minimize complexity.
  • Write Protect: A hardware write protect feature ensures data integrity by preventing accidental overwrites or erasures, which is critical for applications where data reliability is paramount.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MIC58P42YN operates with minimal power requirements, contributing to the overall energy efficiency of the end product.
  • Endurance and Data Retention: This EEPROM is built to last, offering high write endurance and long-term data retention, ensuring the reliability and longevity of the stored information over time.
  • Operating Conditions: The device is engineered to operate across a wide range of temperatures, making it suitable for use in diverse environmental conditions.

Microchip Technology's MIC58P42YN is an excellent choice for designers and engineers looking for a reliable and flexible non-volatile memory solution. Its combination of capacity, ease of use, and robustness makes it an ideal component for a variety of applications, from simple consumer gadgets to sophisticated industrial control systems.

With its commitment to quality and performance, the MIC58P42YN exemplifies Microchip Technology's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to $5.2782
ECAD model for MC33879EK
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
NXP / Nexperia
LOGIC CONTROLLED HIGH-SIDE POWER / Power Switch/Driver
Lowest to $1.2732
ECAD model for NX5P2090UKZ
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention