Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331562-MX27C2000QC-70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000QC-70 CAD Model

Description

The Macronix MX27C2000QC-70 is an integrated circuit that falls under the memory family.

  • Manufacturer: Macronix
  • Popularity: medium
  • Ideal Use: in electronic devices that require high-quality memory components

You May Also Be Interested in

Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 150ns 28-Pin CDIP
Lowest to $8.2728
ECAD model for AM27C128-150DC
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Need more? Email Us
ECAD model for AT27BV512-70JU
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C512-15F1
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention