EN
  • EN
  • DE

CD8030N

Part No CD8030N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 240555-CD8030N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD8030N CAD Model

Description

The NXP CD8030N is a high-performance, low-power microcontroller designed to meet the demanding needs of modern embedded systems. This product is part of NXP's renowned family of microcontrollers that are known for their robustness, reliability, and cutting-edge features. The CD8030N is particularly suitable for automotive applications, industrial control systems, and smart IoT devices.

Key Features

  • Advanced Core: At the heart of the CD8030N is a powerful ARM Cortex-M core that provides the computational power necessary for complex tasks and algorithms. This core ensures that the microcontroller can handle multiple processes efficiently without compromising on speed or performance.
  • Memory Capabilities: The microcontroller comes equipped with a generous amount of Flash memory and RAM, allowing for the storage of large application codes and the smooth execution of real-time operations.
  • Connectivity: With a range of connectivity options including CAN, LIN, and SPI interfaces, the CD8030N offers excellent flexibility for communication with other devices in a system. This makes it an ideal choice for networked applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the CD8030N, making it suitable for battery-powered devices where power conservation is critical. Its power-saving modes enable it to maintain functionality while minimizing energy usage.
  • Analog Features: The microcontroller also boasts a variety of analog modules like ADCs, DACs, and PWM controllers, providing a seamless interface for analog sensors and actuators.
  • Robust Security: Security features are embedded within the CD8030N to protect against unauthorized access and ensure the integrity of the system. This includes hardware-based cryptographic acceleration and secure boot capabilities.

Applications

The versatility of the NXP CD8030N makes it an ideal candidate for a broad range of applications. It is particularly adept at managing the sophisticated control systems found in modern vehicles, such as advanced driver-assistance systems (ADAS) and engine management systems. In the industrial sector, it can be used for process control, automation, and safety systems. The CD8030N is also well-suited for the development of smart connected devices that form the backbone of the Internet of Things (IoT).

With its combination of performance, connectivity, and security, the NXP CD8030N is a microcontroller that can enable the creation of advanced, reliable, and efficient electronic systems in a multitude of industries.

You May Also Be Interested in

Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Lowest to $7.8159

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess