EN
  • EN
  • DE

MIC810LYC3-TR

Part No MIC810LYC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 1 Active High/Push-Pull 3-Pin SC-70 T/R / IC RESET GEN 4.63V VTH SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 788805-MIC810LYC3-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC810
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC810LYC3-TR CAD Model

Description

Microchip Technology's MIC810LYC3-TR: A Robust Microprocessor Reset Circuit

The MIC810LYC3-TR from Microchip Technology is a high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of reliability to systems that require a high degree of operational consistency and longevity. This tiny component, packaged in a space-saving 3-Pin SOT-23, is an ideal solution for portable electronics where space is at a premium.

This device is engineered to assert a reset signal whenever the V<sub>CC supply voltage declines below a preset threshold, ensuring that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions. The reset signal remains asserted for a period of 140ms (min) after V<sub>CC has risen above the reset threshold level, providing ample time for the system to stabilize.

The MIC810LYC3-TR boasts an impressive accuracy of ±2.5% at room temperature and ±5% across the full temperature range of -40°C to +85°C. This precision ensures reliable operation even under varying environmental conditions. The low supply current of 6.5µA (typical) makes this device an excellent choice for battery-operated applications where power conservation is crucial.

An active-low RESET output is provided, which is guaranteed to be in the correct state for V<sub>CC down to 1V. This makes the MIC810LYC3-TR highly versatile for systems operating at low voltages. Additionally, the device is designed with immunity to short V<sub>CC transients, further enhancing its robustness in unpredictable power environments.

Applications for the MIC810LYC3-TR are diverse and include computers, controllers, intelligent instruments, critical µP and µC power monitoring, and portable/battery-powered equipment. Its simple design allows for straightforward integration into existing and new systems alike, providing an essential layer of protection for sophisticated electronic components.

Overall, the MIC810LYC3-TR is a testament to Microchip Technology's commitment to providing innovative, reliable, and high-quality components for the electronics industry. Its integration into your system can be the determining factor in achieving the resilience and consistency required for your application's success.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess