EN
  • EN
  • DE

MIC810TU TR

Part No MIC810TU TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 320034-MIC810TU TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC810TU TR CAD Model

Description

Microchip Technology's MIC810TU TR: An Overview

The MIC810TU TR is a robust and precision-engineered microprocessor supervisory circuit, designed and manufactured by Microchip Technology. This device is an integral component for managing power supplies in microprocessor systems, providing a high level of reliability and performance.

At the heart of its functionality, the MIC810TU TR monitors the power supply voltage levels and ensures that the system's microprocessor is reset accurately during power-up, power-down, and brown-out conditions. This feature is critical for maintaining system integrity and preventing software glitches and data corruption that can occur if the processor attempts to operate under inadequate power conditions.

Key Features of the MIC810TU TR

  • Reset Threshold Accuracy: The MIC810TU TR offers precise monitoring with a tight reset threshold accuracy, which is paramount for sensitive applications where precise voltage levels are crucial.
  • Low Power Consumption: With its low power consumption, this device is an ideal choice for portable and battery-powered applications, contributing to the overall efficiency and longevity of the product.
  • Immunity to Short Vcc Transients: The device is designed to ignore short transients on the Vcc line, providing a stable operation even under fluctuating power supply conditions.
  • Fast Response Time: The MIC810TU TR boasts a rapid response to power faults, ensuring that the microprocessor is reset without delay, thereby minimizing the risk of system errors.

Applications and Usage

The versatility of the MIC810TU TR makes it suitable for a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and handheld devices
  • Intelligent instruments

Its small size, typically housed in a 3-pin SOT-23 package, ensures that it can be easily integrated into space-constrained designs without compromising on functionality. The MIC810TU TR is also available in tape and reel (TR) format, facilitating efficient assembly for mass production.

With its combination of precise voltage monitoring, low power consumption, and fast response time, the MIC810TU TR from Microchip Technology stands as a reliable solution for safeguarding microprocessor systems against power instability, thereby enhancing overall system stability and performance.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5482 $59.8374
17+ $7.0143 $119.2431
26+ $6.7949 $176.6674
36+ $6.5754 $236.7144
46+ $6.3571 $292.4266
61+ $5.6988 $347.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess