Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 037915-MIC841HBC5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC841HBC5 CAD Model

Description

Microchip Technology MIC841HBC5 Voltage Supervisor

The MIC841HBC5 from Microchip Technology is a highly precise, compact, and versatile voltage supervisor designed to monitor power supplies in digital systems. This tiny component ensures that microcontrollers and other sensitive digital circuits operate within their specified voltage ranges, thereby enhancing system reliability and preventing potential damage due to power supply fluctuations.

Featuring a low threshold voltage of 4.63V with a tight tolerance of ±1.5%, the MIC841HBC5 is ideal for 5V systems that require accurate monitoring. Its precision is paramount in applications where voltage deviations can lead to data corruption, erratic system behavior, or even hardware damage. The device offers an active-low, open-drain reset output, which remains asserted for 140ms (minimum) after the monitored supply voltage rises above the threshold, providing ample time for the system to stabilize before normal operation resumes.

The MIC841HBC5 is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. This small footprint does not compromise its performance or reliability, making it an excellent choice for portable and miniaturized electronic devices. Its low power consumption is an additional benefit, especially for battery-operated equipment where power efficiency is crucial.

With its built-in hysteresis, the MIC841HBC5 avoids false triggering due to minor voltage fluctuations, ensuring stable operation without unnecessary resets. This hysteresis, combined with the device's fast response time, contributes to a robust power management solution that can swiftly react to under-voltage conditions.

In summary, the Microchip Technology MIC841HBC5 voltage supervisor is an essential component for maintaining the integrity of electronic systems. Its precision, small size, and low power consumption make it an excellent choice for a wide range of applications, from consumer electronics to industrial control systems. Designers can rely on this device for a simple, effective way to safeguard their digital systems against the perils of unpredictable power supplies.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to $1.2315
ECAD model for MIC842NYC5-TR
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention