Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 058902-MIC841NBC5TR
Ultra Librarian 3D Model Ultra Librarian MIC841NBC5TR CAD Model

Description

The MIC841NBC5TR from Microchip Technology is a highly precise, compact, and versatile voltage supervisor designed to monitor power supplies in digital systems. This device ensures that microprocessors and other sensitive digital systems operate within safe voltage levels, providing a critical line of defense against power supply issues that can lead to system instability and damage.

With its small 5-pin SC-70/SOT-23 package, the MIC841NBC5TR is ideal for space-constrained applications where board real estate is at a premium. Despite its diminutive size, it does not compromise on performance, offering a threshold voltage accuracy of ±1.5%, which is essential for reliable system operation.

The device features a manual reset input, which allows the system to be reset manually without the need to cycle the power. This is especially useful for remote or hard-to-access systems where physical power cycling would be impractical. Additionally, the MIC841NBC5TR includes an active-low reset output, which provides a clear signal to the system when the monitored voltage falls out of the acceptable range.

One of the key strengths of the MIC841NBC5TR is its low power consumption, making it suitable for battery-powered and portable devices where energy efficiency is crucial. The device also offers a choice of factory-programmed reset threshold voltages, which can be selected to match the specific requirements of the application, further enhancing its versatility.

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the MIC841NBC5TR is backed by a reputation for quality and reliability. It is commonly used in a wide range of applications, including computers, controllers, intelligent instruments, portable devices, and other electronic products that require voltage monitoring for safe and stable operation.

Overall, the MIC841NBC5TR is a robust and reliable solution for system designers looking to incorporate voltage supervision into their projects, ensuring that their systems remain operational even under adverse power conditions.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to €2.5645
ECAD model for MAX917ESA+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to €0.7627
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to €21.6994
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to €4.2326
ECAD model for MAX9013ESA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ €0.4839 €60.4908
300+ €0.3970 €119.1064
460+ €0.3848 €176.9905
635+ €0.3723 €236.4238
820+ €0.3599 €295.1016
1,095+ €0.3226 €353.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,735 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention