EN
  • EN
  • DE

MICRF002BM

Part No MICRF002BM
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC ASK RCVR RF/IF SHUTDWN 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1092006-MICRF002BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF002BM CAD Model

Description

Introducing the MICRF002BM from Microchip Technology

Microchip Technology's MICRF002BM is a versatile and high-performance QwikRadio® receiver IC designed to meet the needs of a wide range of wireless applications. This compact and efficient receiver operates at a frequency of 300MHz to 440MHz, making it suitable for various communication protocols and systems.

The MICRF002BM boasts a low-power consumption profile, which is critical for battery-operated devices where longevity and reliability are paramount. With its power-saving features, this receiver is an excellent choice for remote control systems, wireless security systems, telemetry, and other applications where power efficiency is a necessity.

One of the standout features of the MICRF002BM is its high sensitivity, which allows for extended range communication even in environments with high levels of interference. This sensitivity, combined with its selectivity, ensures that the receiver can pick up weak signals without being overwhelmed by noise, making it ideal for both urban and rural applications.

The device is also designed with ease of use in mind. It requires minimal external components, which simplifies the design and reduces the overall bill of materials cost. Additionally, the MICRF002BM is equipped with an automatic gain control (AGC) circuit that adjusts the receiver's gain to accommodate for varying signal strengths, further enhancing its robust performance.

Microchip Technology has also ensured that the MICRF002BM is highly integrable with other components and systems. It comes in a small 8-pin SOIC package, which allows for compact PCB layouts and is suitable for space-constrained applications. Moreover, the receiver is compatible with various Microchip transmitters, making it a flexible solution for designing complete wireless communication systems.

In summary, the MICRF002BM from Microchip Technology is a high-quality, low-power RF receiver that offers exceptional performance, ease of integration, and cost-effectiveness. It stands as an ideal choice for developers and manufacturers looking to incorporate reliable wireless communication capabilities into their products.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0031 $50.0310
25+ $4.1052 $102.6300
38+ $3.9769 $151.1222
52+ $3.8486 $200.1272
68+ $3.7203 $252.9804
90+ $3.3354 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,259 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess