EN
  • EN
  • DE

HVLED805

Part No HVLED805
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 11.5V
Voltage - Supply (Max) 23V
Dimming PWM
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number HVLED805
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 149340-HVLED805
Ultra Librarian 3D Model Ultra Librarian HVLED805 CAD Model

Description

The HVLED805 from STMicroelectronics is a cutting-edge LED driver designed to deliver high efficiency and reliability for LED lighting applications. This advanced power management integrated circuit is tailored to meet the stringent requirements of indoor, outdoor, and industrial LED lighting systems.

Key Features

  • Wide Input Voltage Range: The HVLED805 operates over a broad input voltage range, making it suitable for a wide variety of applications and ensuring consistent performance even with fluctuating input conditions.
  • High Power Factor & Low THD: It is engineered to provide a high power factor and low Total Harmonic Distortion (THD), which translates to energy-efficient and environmentally friendly LED lighting solutions.
  • Constant Current Output: The device ensures a stable constant current output, critical for maintaining consistent illumination and maximizing the lifespan of the LEDs.
  • Advanced Protection Features: Equipped with multiple protection features such as Overvoltage Protection (OVP), Short-Circuit Protection (SCP), and Thermal Shutdown, the HVLED805 safeguards the LED array and extends the overall system reliability.
  • Flexibility in Design: Its flexibility allows designers to create LED drivers for a variety of configurations, including isolated and non-isolated topologies, thanks to its quasi-resonant Zero Voltage Switching (ZVS) operation.

Applications

The HVLED805 is versatile and can be used in a range of lighting applications such as:

  • Residential and commercial lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Industrial lighting systems

Why Choose HVLED805?

Choosing the HVLED805 for your LED lighting solutions means opting for a driver that offers not only high efficiency and robust protection but also supports green energy initiatives through its energy-saving features. Its advanced technology ensures that lighting systems powered by the HVLED805 will have a reduced carbon footprint while providing superior performance and reliability.

STMicroelectronics’ commitment to quality and innovation is reflected in the HVLED805, making it a smart choice for designers looking to create state-of-the-art LED lighting systems that stand the test of time.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7167 $60.9195
200+ $0.5881 $117.6200
305+ $0.5698 $173.7890
420+ $0.5514 $231.5880
545+ $0.5329 $290.4305
730+ $0.4779 $348.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess