EN
  • EN
  • DE

NCP5005SNT1G

Part No NCP5005SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 50MA 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 24V
Channel Output Current 50mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025049-NCP5005SNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP5005
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin Germany, Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian NCP5005SNT1G CAD Model

Description

The NCP5005SNT1G from ON Semiconductor is a high-efficiency, low-power, compact LED driver designed to provide consistent and stable power to light-emitting diodes in a variety of applications. This integrated circuit (IC) is particularly suitable for portable devices due to its small footprint and efficient power conversion.

Key Features

  • Input Voltage Range: The device operates on an input voltage range of 2.7V to 5.5V, making it versatile for use with various battery technologies and power supplies.
  • Output Voltage: It delivers a regulated output voltage up to 22V, which is ideal for driving white LEDs in series.
  • Output Current: The NCP5005SNT1G can provide a constant output current of up to 80mA, ensuring consistent brightness for LED applications.
  • Efficiency: With an efficiency rate of up to 85%, it minimizes power loss and heat generation, extending battery life in portable applications.
  • PWM Dimming: The device supports Pulse Width Modulation (PWM) dimming, allowing for precise control over LED brightness and power consumption.
  • Thermal Shutdown: It incorporates thermal shutdown protection, which prevents damage to the IC from overheating.
  • Package: The LED driver comes in a compact 5-pin TSOP-5 package, making it suitable for space-constrained applications.

Applications

The NCP5005SNT1G is designed for a wide range of applications where efficient LED driving is required. It is particularly well-suited for:

  • Portable devices such as smartphones, tablets, and digital cameras
  • Backlighting for LCD displays
  • General LED lighting solutions
  • Indicator and emergency lighting

With its high efficiency, adjustable output current, and PWM dimming capabilities, the NCP5005SNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and battery life of their LED-based products.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,065 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess