EN
  • EN
  • DE

MAX1632EAI-TG096

Part No MAX1632EAI-TG096
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311047-MAX1632EAI-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI-TG096 CAD Model

Description

Maxim Integrated MAX1632EAI-TG096 - Power Management IC

The MAX1632EAI-TG096 from Maxim Integrated is a sophisticated, high-performance power management integrated circuit (IC) designed to cater to the demanding needs of complex digital systems. This versatile chip is an ideal solution for providing multiple regulated voltages, ensuring stable and efficient operation of processors, memory, and other critical system components.

Key Features

  • Multi-Output Power Supply: The MAX1632EAI-TG096 is capable of delivering multiple output voltages, which makes it a perfect fit for systems that require various power levels for different components.
  • High Efficiency: Designed with energy efficiency in mind, this IC minimizes power loss and heat generation, thereby extending the battery life of portable devices and reducing the need for extensive cooling solutions in stationary systems.
  • Adjustable Outputs: The output voltages are adjustable, providing designers with the flexibility to fine-tune the power levels to match specific requirements of the target application.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the reliability and longevity of both the IC and the system it powers.
  • Compact Form Factor: The MAX1632EAI-TG096 comes in a compact package, making it an excellent choice for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the MAX1632EAI-TG096 allows it to be used in a wide array of applications, including:

  • Notebook Computers
  • Sub-Notebooks and Netbooks
  • Portable/Battery-Powered Devices
  • Multi-Voltage Power Supplies
  • Embedded Systems

Technical Specifications

With its advanced technology and robust design, the MAX1632EAI-TG096 provides stable and efficient power management. Here are some of the technical specifications:

  • Package/Case: SSOP-28
  • Number of Outputs: Multiple
  • Output Voltage: Adjustable
  • Operating Temperature Range: Specified by the manufacturer
  • Protection Features: Over-temperature, Over-current, and Under-voltage lockout

Whether you're designing a new system or upgrading an existing one, the MAX1632EAI-TG096 from Maxim Integrated is a reliable and efficient choice for your power management needs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess