EN
  • EN
  • DE

R1111N501B-TR

Part No R1111N501B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286806-R1111N501B-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1111N501B-TR CAD Model

Description

The R1111N501B-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and precise 5.0V output voltage, which is a commonly used voltage in many electronic devices and systems. The "TR" suffix typically indicates that the component is supplied in tape and reel packaging for automated assembly.

Applications:

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers and digital circuits.
  • Sensor Power: Powering sensors and transducers that require a regulated 5V supply.
  • Interface ICs: Regulating voltage for interface ICs, such as UARTs, SPI, and I2C devices.
  • Portable Electronic Devices: Voltage regulation in handheld devices and battery-powered equipment.
  • General Purpose Voltage Regulation: Providing a stable 5V rail in a wide variety of electronic applications.

Features:

  • High Output Voltage Accuracy: Provides a precisely regulated 5.0V output.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on and off, further reducing power consumption.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-operated systems.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices.
  • Efficient Power Conversion: Low dropout voltage allows for efficient operation even with low input voltages.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

The R1111N501B-TR's 5V output makes it a versatile choice for a wide range of applications. Its low dropout voltage and low quiescent current are particularly beneficial in battery-powered devices, and its built-in protection features ensure reliable operation. The small package size makes it suitable for use in compact electronic devices.

Technical Specifications (Typical):

  • Output Voltage: 5.0V
  • Input Voltage Range: Consult datasheet for the specific input voltage range.
  • Dropout Voltage: Consult datasheet for the specific dropout voltage at rated current.
  • Quiescent Current: Consult datasheet for the typical quiescent current.
  • Operating Temperature Range: Consult datasheet for the operating temperature range.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1434 $61.4340
23+ $5.0404 $115.9292
36+ $4.8833 $175.7988
49+ $4.7263 $231.5887
64+ $4.5680 $292.3520
85+ $4.0956 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess