EN
  • EN
  • DE

TLC5926IPWPRG4

Part No TLC5926IPWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN 120MA 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000123-TLC5926IPWPRG4
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Packaging Tape & Reel (TR)
Frequency 30MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Product Status Discontinued at Digi-Key
Product Status TLC5926
Ultra Librarian 3D Model Ultra Librarian TLC5926IPWPRG4 CAD Model

Description

Overview of TLC5926IPWPRG4

The TLC5926IPWPRG4 is a highly efficient, constant-current LED sink driver manufactured by Texas Instruments, designed to provide uniform and accurate current control for LED lighting solutions. This integrated circuit is ideal for applications requiring low to medium panel lighting, such as LED displays, channel letters, and architectural lighting.

Key Features

  • Output Current Regulation: The TLC5926IPWPRG4 offers precision output current regulation, which can be adjusted through an external resistor. This feature ensures consistent brightness and color balance across LEDs.
  • Wide Operating Voltage: It operates over a wide supply voltage range, accommodating various applications and ensuring stable performance under fluctuating power conditions.
  • Thermal Shutdown Protection: The device includes a thermal shutdown mechanism that protects it from overheating, enhancing reliability and extending the lifespan of the LEDs.
  • Open LED Detection: The built-in open LED detection feature helps identify and manage LED failures, which is critical for maintaining the performance and aesthetics of the lighting array.
  • Constant Current Sinks: The driver supports 16 constant current sink outputs, allowing for the control of multiple LEDs with consistent current, reducing the risk of uneven lighting.
  • Easy Cascading: Multiple TLC5926IPWPRG4 devices can be cascaded, enabling the control of extensive LED arrays with simple wiring and signal propagation.

Electrical Characteristics

The TLC5926IPWPRG4 has an output current range of 5 mA to 120 mA per channel, with a maximum output voltage of 17V. The constant current output ensures a uniform intensity of LEDs, and the device's high efficiency minimizes power loss.

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the TLC5926IPWPRG4 is designed for thermal enhancement. Texas Instruments' commitment to quality is evident in the robust design and manufacturing of this LED driver, making it a reliable choice for a wide range of lighting applications.

Applications

With its combination of features and performance, the TLC5926IPWPRG4 is well-suited for various applications such as:

  • LED video displays
  • Message boards
  • Commercial and industrial lighting
  • Signage and decorative lighting

In summary, the TLC5926IPWPRG4 from Texas Instruments is a versatile and reliable LED sink driver, offering designers a high-quality solution for their LED lighting systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6042 $51.3570
180+ $0.5659 $101.8620
275+ $0.5468 $150.3700
395+ $0.5086 $200.8970
515+ $0.4895 $252.0925
640+ $0.4703 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess