EN
  • EN
  • DE

LTM8005IY#PBF

Part No LTM8005IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 1.6A 80BGA / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost), SEPIC Analog, PWM Dimming 1.6A 80-BGA (11.25x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc.
Packaging Tray
Type DC DC Regulator
Topology Step-Up (Boost), SEPIC
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 38V
Voltage - Output 38V
Current - Output / Channel 1.6A
Frequency 85kHz ~ 1.2MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-BGA
Supplier Device Package 80-BGA (11.25x9)
Base Product Number LTM8005
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8005IY#PBF
Standard Package 168
Win Source Part Number 1335227-LTM8005IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8005IY#PBF CAD Model

Description

The LTM8005IY#PBF is a high-performance, µModule (micromodule) step-down regulator from Analog Devices Inc., designed to cater to a wide array of power supply requirements in electronic systems. This sophisticated component integrates a switching regulator, inductors, and support components into a compact, surface-mount package, enabling designers to streamline the power supply design process and reduce time to market.

Key Features

  • Wide Input Voltage Range: This regulator operates efficiently across a broad input voltage range, making it suitable for diverse applications, from automotive to industrial systems.
  • High Efficiency: The LTM8005IY#PBF is optimized for high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Compact Design: Thanks to its µModule format, this regulator significantly reduces the footprint on the PCB, allowing for more compact and dense designs.
  • Integrated Components: With inductors and support components already integrated, the need for external parts is minimized, simplifying the design and assembly process.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of various applications and ensuring compatibility with different downstream components.
  • Thermal Performance: The product is designed with thermal management in mind, ensuring stable operation even under high load conditions.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable Devices
  • Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM8005IY#PBF is no exception. This product is built to meet stringent industry standards, ensuring long-term performance and stability across a range of operating conditions. Whether for critical industrial applications or high-performance consumer electronics, the LTM8005IY#PBF is an excellent choice for designers looking for a reliable and efficient power solution.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess