EN
  • EN
  • DE

ZJSM-2R2-101-T

Part No ZJSM-2R2-101-T
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412560-ZJSM-2R2-101-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZJSM-2R2-101-T CAD Model

Description

The TDK ZJSM-2R2-101-T is a power inductor designed for use in various power supply and filtering applications. This component is crucial for efficient energy storage and filtering in DC-DC converters, power amplifiers, and other power electronic circuits. Power inductors play a vital role in regulating current flow and minimizing ripple in these applications.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to store energy and regulate output voltage.
  • Power Amplifiers: Employed in power amplifier circuits to filter out unwanted noise and improve signal quality.
  • LED Lighting: Integrated into LED driver circuits to regulate current and ensure stable light output.
  • Filtering Circuits: Used as a filter element to reduce ripple and noise in power supply circuits.
  • Point-of-Load (POL) Regulators: Implemented in POL regulators to provide localized power conversion and filtering.

Features:

  • High Saturation Current: Allows the inductor to handle large currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses due to current flow through the inductor.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • Compact Size: Enables integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power losses in power conversion circuits, improving overall system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference, preventing malfunctioning of nearby electronic devices.
  • Stable Performance: Provides consistent inductance and current handling capabilities under various operating conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Enhanced Reliability: Offers durable and consistent performance throughout the lifespan of the device.

Additional Details:

The ZJSM-2R2-101-T has an inductance value of 2.2 μH and a specific current rating indicated by the datasheet. The “T” at the end of the part number often indicates the packaging type (e.g., tape and reel for automated assembly). The shielded construction helps to contain the magnetic field and reduce EMI emissions. The core material is typically a ferrite or powdered iron compound, optimized for high saturation current and low core losses.

When selecting a power inductor, it is essential to consider parameters such as inductance, saturation current, DC resistance, and size requirements for the intended application. It is crucial to refer to the TDK datasheet for the ZJSM-2R2-101-T to ensure that it meets the specific needs of your design.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $22.5849
NEC
Lowest to $89.8648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess