EN
  • EN
  • DE

MICRF007YM

Part No MICRF007YM
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RECEIVER UHF LOW POWER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -96dBm
Data Rate (Max) 2.1 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 023342-MICRF007YM
Ultra Librarian 3D Model Ultra Librarian MICRF007YM CAD Model

Description

The MICRF007YM is a sophisticated QwikRadio® UHF ASK/FSK transmitter IC developed by Microchip Technology, designed to cater to the rising demands of wireless data communication. This transmitter IC operates in the UHF frequency band, which makes it an ideal choice for applications requiring short to medium-range wireless data transmission.

Key Features

  • Frequency Range: The MICRF007YM operates in the UHF frequency range, which is typically less crowded than other frequency bands, leading to reduced interference and improved communication reliability.
  • Modulation Techniques: This IC supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation techniques, offering flexibility in addressing different wireless communication standards and requirements.
  • Power Efficiency: Designed with power efficiency in mind, the MICRF007YM helps in extending the battery life of portable devices, a critical factor in many wireless applications.
  • Output Power: It provides adjustable output power, allowing for optimal balance between transmission distance and power consumption based on the specific needs of the application.
  • Low External Component Count: The transmitter IC is designed to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials.

Applications

The versatility of the MICRF007YM makes it suitable for a wide range of applications, including but not limited to:

  • Remote control systems
  • Automotive security and keyless entry
  • Garage door openers
  • Home automation
  • Wireless sensor networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MICRF007YM is no exception. It is manufactured to the highest standards, ensuring reliable performance in various environmental conditions. For designers and engineers looking for a robust and efficient wireless communication solution, the MICRF007YM from Microchip Technology is an excellent choice.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8564 $55.6920
70+ $1.5232 $106.6240
105+ $1.4756 $154.9380
145+ $1.4280 $207.0600
185+ $1.3804 $255.3740
245+ $1.2376 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess