Products specifications

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Last Time Buy
Frequency 300MHz ~ 440MHz
Sensitivity -102dBm
Data Rate (Max) 2kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MICRF009
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739999-MICRF009YM-TR
Ultra Librarian 3D Model Ultra Librarian MICRF009YM-TR CAD Model

Description

Microchip Technology MICRF009YM-TR QwikRadio Receiver

The MICRF009YM-TR from Microchip Technology is a state-of-the-art QwikRadio Receiver that operates at a frequency of 300MHz to 440MHz, making it an ideal choice for a wide range of wireless applications. This highly integrated device is designed to simplify the implementation of low-power radio receivers in consumer and industrial products.

With its advanced feature set, the MICRF009YM-TR offers excellent sensitivity and selectivity, ensuring reliable performance even in challenging RF environments. Its low-power consumption makes it particularly well-suited for battery-operated devices, where power efficiency is critical. The receiver is capable of operating with a supply voltage range from 4.5V to 5.5V, making it versatile for various circuit designs.

The MICRF009YM-TR comes in a compact surface-mount package, which is ideal for space-constrained applications. It is available in tape and reel packaging (denoted by the "-TR" suffix), which facilitates automated assembly processes, thereby reducing manufacturing time and costs.

Key features of the MICRF009YM-TR include:

  • High Sensitivity: Capable of detecting weak signals, which is essential for long-range communication.
  • Low Power Consumption: Designed for battery-powered applications, helping to extend the life of the device.
  • Automatic Gain Control (AGC): Provides consistent performance by compensating for signal strength variations.
  • Easy Integration: The minimal external component requirement allows for easy and compact design integration.
  • Adjustable Bandwidth: The receiver bandwidth can be adjusted to match the requirements of the specific application.

The MICRF009YM-TR is an ideal choice for designers looking to add wireless capabilities to their products without the complexity and expense of designing a radio from scratch. Applications that can benefit from this QwikRadio Receiver include remote keyless entry systems, garage door openers, home security and alarm systems, and wireless sensor networks.

Overall, the MICRF009YM-TR by Microchip Technology represents a reliable, cost-effective solution for adding robust wireless communication capabilities to a wide array of electronic products.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $9.5038
ECAD model for CC3220SF12ARGKR
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $5.6113
ECAD model for BLUENRG-345AT
Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to $2.0213
ECAD model for BCM20737A1KML2G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.6585 $74.6095
15+ $8.7455 $131.1825
23+ $8.4722 $194.8606
32+ $8.1988 $262.3616
41+ $7.9257 $324.9537
55+ $7.1057 $390.8135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention