Products specifications

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Frequency 300MHz ~ 440MHz
Sensitivity -103dBm
Data Rate (Max) 10kbps
Modulation or Protocol OOK
Applications Garage Openers
Current - Receiving 2.4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCRMCLMICRF011BN,2156-MICRF011BN-MI
Standard Package 25
Win Source Part Number 1088008-MICRF011BN
Ultra Librarian 3D Model Ultra Librarian MICRF011BN CAD Model

Description

The MICRF011BN from Microchip Technology is a high-performance, easy-to-use ASK (Amplitude Shift Keying) RF receiver IC designed for the demanding requirements of low-power, low-cost wireless data communication applications. With its integrated features and robust design, this receiver is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Frequency Range: The MICRF011BN operates in the 300MHz to 440MHz frequency range, making it versatile for various regional standards and applications.
  • Sensitivity: It offers excellent sensitivity, enabling reliable data reception even in environments with high levels of interference or at extended ranges.
  • Low Power Consumption: Designed for battery-powered devices, the MICRF011BN features a low power consumption mode, contributing to longer battery life in your applications.
  • Integrated Components: This RF receiver IC includes an automatic gain control (AGC) circuit, a data filter, and a data slicer, which simplifies the design and reduces external component count.
  • Easy to Use: The MICRF011BN is offered in a user-friendly package, making it easy to integrate into your design with minimal RF expertise required.

Applications

The versatile nature of the MICRF011BN allows it to be used in a variety of applications, including:

  • Remote control systems
  • Garage door openers
  • Wireless alarm and security systems
  • Keyless entry systems
  • Telemetry and remote sensor links
  • Home automation

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MICRF011BN is no exception. It is built to meet the high standards of performance and durability that customers expect from Microchip.

Support and Resources

Microchip Technology provides extensive support and resources to help designers with the integration of the MICRF011BN into their projects. This includes detailed datasheets, application notes, and customer support from Microchip's team of experts.

You May Also Be Interested in

Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $9.5038
ECAD model for CC3220SF12ARGKR
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to $7.1548
ECAD model for MAX7036GTP+
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to $2.0213
ECAD model for BCM20737A1KML2G
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention