EN
  • EN
  • DE

ACS1207S

Part No ACS1207S
Manufacturer STMicroelectronics
Catalog Hard To Find
Description AC LINE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1135504-ACS1207S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS1207S CAD Model

Description

Introducing the ACS1207S: A Robust Triac from STMicroelectronics

The ACS1207S is a cutting-edge semiconductor device from the reputable STMicroelectronics, a leader in the field of electronic components and integrated circuits. This particular product belongs to their ACS series of AC switches, which are designed for the seamless control of AC loads in a variety of applications. The ACS1207S is a triac, or triode for alternating current, which is a type of switch used to control the flow of electrical power.

The ACS1207S stands out for its impressive features that make it suitable for a wide range of applications, including home appliances, lighting systems, and industrial control units. It is capable of handling current loads up to 7A, and it is designed to operate at mains voltages up to 600V. This makes it an excellent choice for high-power applications that require precise control of AC current.

One of the key advantages of the ACS1207S is its Snubberless™ technology, which allows the device to work without additional external components to absorb over-voltages, simplifying circuit design and reducing overall costs. This feature, along with its high noise immunity and robustness against voltage transients, ensures reliable operation even in harsh electrical environments.

The device also boasts a high commutation capability, which is essential for inductive loads where current and voltage are not in phase. This ensures that the ACS1207S can switch off safely without the risk of self-triggering, which is a common challenge with less advanced triacs.

For ease of use, the ACS1207S is available in a variety of packages, including the TO-220AB, which provides good heat dissipation characteristics, ensuring the device operates efficiently and reliably even under high load conditions. Additionally, the triac is designed to be directly driven by a microcontroller, making it a user-friendly choice for designers and engineers looking to integrate it into their systems.

In summary, the ACS1207S from STMicroelectronics is a high-performance triac that offers robustness, reliability, and ease of use for controlling AC power in a multitude of applications. Its innovative features and design make it a top choice for professionals seeking efficient and cost-effective solutions in power control.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
UTC
Lowest to $0.0622
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8783 $63.0264
18+ $6.4645 $116.3610
28+ $6.2624 $175.3472
39+ $6.0603 $236.3517
50+ $5.8582 $292.9100
66+ $5.2518 $346.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess