Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tube
Product Status Active
Frequency 300MHz ~ 450MHz
Sensitivity -108dBm
Data Rate (Max) 10kbps
Modulation or Protocol AM
Applications ISM, Garage Door Openers, RKE
Current - Receiving 5.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MICRF218
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 231125-MICRF218AYQS
Ultra Librarian 3D Model Ultra Librarian MICRF218AYQS CAD Model

Description

Microchip Technology MICRF218AYQS Product Overview

The MICRF218AYQS from Microchip Technology is a sophisticated QwikRadio® UHF ASK/FSK transmitter designed to cater to the needs of a wide range of wireless applications. This highly integrated device is an excellent choice for systems operating in the UHF frequency band, delivering reliability and performance in a compact form factor.

Key Features

  • Frequency Range: The MICRF218AYQS operates in the UHF band, making it suitable for applications that require a frequency range typically around 300MHz to 450MHz.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility in designing communication protocols.
  • Output Power: The device provides an adjustable output power of up to +10dBm, allowing users to optimize the power consumption and range for their specific application.
  • Low Power Consumption: Designed with power efficiency in mind, the MICRF218AYQS is an ideal choice for battery-powered devices, ensuring longer operational life.
  • Integrated Features: It includes an integrated PLL (Phase-Locked Loop) for frequency stability and a VCO (Voltage-Controlled Oscillator) that negates the need for external components, thus reducing the overall bill of materials.
  • Package: The transmitter is available in a compact 16-pin QSOP package, which is conducive to space-constrained applications.

Applications

The MICRF218AYQS transmitter is versatile and can be utilized in a variety of applications, including:

  • Remote control systems
  • Automotive security and keyless entry
  • Garage door openers
  • Wireless sensors and telemetry
  • Home automation

With its robust feature set and Microchip's reputation for quality, the MICRF218AYQS is a reliable choice for developers looking to integrate UHF wireless capabilities into their products. Its ease of use, coupled with support for multiple modulation schemes, makes it a versatile component for a multitude of wireless communication scenarios.

You May Also Be Interested in

NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Lowest to $15.1332
ECAD model for MKW36A512VHT4
NXP / Nexperia
IC PASS ENTRY 125KHZ / Passive Entry/Start IC 125kHz
Need more? Email Us
ECAD model for PCF7952ATT/C2BC20J
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 36-WFQFN / IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Lowest to $18.2799
ECAD model for SI1080-A-GMR
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
NXP / Nexperia
IC CAR RADIO TUNER ANALOG 32SOIC
Need more? Email Us
ECAD model for TEF6613T/V1,518
Maxim Integrated
IC RCVR RF LP FSK 32TQFN
Need more? Email Us
ECAD model for MAX7042ATJ+
ON Semiconductor
HOME TUNER IC / * RF Receiver
Lowest to $0.3881
ECAD model for LA1827M-TLM-E
Maxim Integrated
RECEIVER XM SATELLITE 44TQFN
Lowest to $5.4305
ECAD model for MAX2141ETH/V+
Silicon Labs
RF TX IC FSK 900-960MHZ 20VFQFN / RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI4030-B1-FM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention