EN
  • EN
  • DE

MAX2141ETH/V+

Part No MAX2141ETH/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RECEIVER XM SATELLITE 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 2.4GHz
Applications XM Radio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Supply Voltage - Operating 2.85 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFN-EP (7x7)
Win Source Part Number 1066922-MAX2141ETH/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2141ETH/V+ CAD Model

Description

The MAX2141ETH/V+ from Maxim Integrated is a high-performance, integrated intermediate-frequency (IF) receiver designed for satellite radio applications. This versatile component is engineered to provide a robust and efficient solution for various radio designs, particularly those that require low power consumption and minimal external components.

Key Features

  • Integrated Low-Noise Amplifier (LNA): The MAX2141ETH/V+ includes an onboard LNA, which ensures exceptional signal amplification with minimal noise, improving the overall signal quality and sensitivity of the receiver.
  • High Linearity: This product offers excellent linearity, which is crucial in maintaining signal integrity and preventing distortion, especially in environments with high signal levels.
  • Flexible IF Bandwidth: The device supports a wide range of IF bandwidths, making it adaptable to various modulation schemes and data rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2141ETH/V+ operates with low current draw, making it ideal for portable and battery-powered applications.

Applications

The MAX2141ETH/V+ is suited for a variety of applications, including but not limited to:

  • Satellite Radio Receivers
  • Telematics Systems
  • SDARS Applications

Technical Specifications

The MAX2141ETH/V+ operates over a broad temperature range and comes in a compact, thermally-enhanced 36-pin TSSOP package. It requires a single supply voltage for operation, simplifying power supply design. The device also includes an automatic gain control (AGC) circuit, which adjusts the gain to accommodate varying signal strengths, thus ensuring consistent performance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2141ETH/V+ is no exception. It is designed to meet the stringent requirements of the automotive industry and is built to withstand harsh operating conditions while maintaining high performance.

For designers looking for a reliable and efficient IF receiver solution, the MAX2141ETH/V+ offers a perfect blend of performance, integration, and flexibility, backed by Maxim Integrated's reputation for high-quality semiconductor products.

You May Also Be Interested in

Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8487 $58.1844
30+ $3.9784 $119.3520
45+ $3.8540 $173.4300
62+ $3.7297 $231.2414
81+ $3.6054 $292.0374
108+ $3.2324 $349.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,325 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess