Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tube
Product Status Active
Frequency 850MHz ~ 950MHz
Sensitivity -109dBm
Data Rate (Max) 10kbps
Modulation or Protocol ASK, OOK
Current - Receiving 9.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MICRF221
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640770-MICRF221AYQS
Ultra Librarian 3D Model Ultra Librarian MICRF221AYQS CAD Model

Description

Product Overview: MICRF221AYQS from Microchip Technology

The MICRF221AYQS is a high-performance, low-power, QwikRadio® UHF ASK/FSK transmitter developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to meet the needs of a wide range of wireless applications, including remote keyless entry systems, garage door openers, and home automation networks.

Key Features

  • Frequency Range: Operates in the UHF band, with a frequency range that is suitable for many consumer and industrial applications.
  • Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in designing communication protocols.
  • Output Power: Offers programmable output power, enabling users to optimize the transmitter for range and power consumption based on specific application requirements.
  • Low Power Consumption: Designed for battery-powered devices, it features a low current consumption that extends battery life, which is crucial for remote and portable applications.
  • Supply Voltage: Can operate over a wide supply voltage range, accommodating various battery chemistries and configurations.
  • Package: Available in a compact 16-pin QSOP package, making it ideal for space-constrained applications.

Applications

The versatility of the MICRF221AYQS makes it suitable for a variety of applications, including but not limited to:

  • Automotive remote keyless entry (RKE)
  • Garage door and gate openers
  • Wireless alarm and security systems
  • Home automation and smart home devices
  • Industrial remote control and telemetry systems

Design Support

Microchip Technology provides comprehensive design support for the MICRF221AYQS, including datasheets, reference designs, and application notes. This ensures that engineers can quickly integrate the transmitter into their designs and bring their products to market with confidence in their wireless communication capabilities.

With its combination of performance, flexibility, and support, the MICRF221AYQS is an excellent choice for designers looking to incorporate reliable wireless communication into their next project.

You May Also Be Interested in

Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to $6.1090
ECAD model for BCM43569YAKRFBHT
Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.3910
ECAD model for BGM11S22F256GA-V2R
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to $11.3130
ECAD model for MAX2112ETI+
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $1.3141
ECAD model for BLUENRG-345AC
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to $2.0959
ECAD model for BGT24LTR11N16E6327XTSA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6791 $50.9029
46+ $2.1982 $101.1172
71+ $2.1295 $151.1945
98+ $2.0608 $201.9584
126+ $1.9922 $251.0172
168+ $1.7861 $300.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention