EN
  • EN
  • DE

MICRF505LYML-TR

Part No MICRF505LYML-TR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 850MHz to 950MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Receiving 8.6mA to 13.5mA
Current - Transmitting 14mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 1077328-MICRF505LYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF505LYML-TR CAD Model

Description

Microchip Technology MICRF505LYML-TR

The MICRF505LYML-TR from Microchip Technology is a high-performance, low-power, QwikRadio® UHF ASK/FSK Transmitter designed for a variety of applications in the industrial, automotive, and consumer markets. This integrated circuit is particularly suitable for remote control, home automation, wireless sensor networks, and telemetry systems where low power consumption and reliable communication are essential.

Key Features

  • Frequency Range: The device operates in the UHF band, offering a wide frequency range from 300 MHz to 450 MHz, making it versatile for different regional standards and applications.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in designing communication protocols.
  • Output Power: The MICRF505LYML-TR can deliver an output power of up to +10 dBm, ensuring robust signal transmission over varying distances.
  • Low Power Consumption: Designed for battery-operated devices, it features a low current consumption of 9.1 mA in transmit mode, which helps in extending battery life.
  • Supply Voltage: It operates over a supply voltage range from 2.1V to 3.6V, accommodating a broad range of power sources.
  • Package: The device comes in a compact 10-pin MSOP package, making it ideal for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

  • Remote Keyless Entry (RKE)
  • Garage Door Openers
  • Home Automation Systems
  • Wireless Alarm and Security Systems
  • Industrial Control
  • Telemetry and Remote Meter Reading
  • Low-Power Wireless Sensor Networks

The MICRF505LYML-TR is available in tape and reel packaging, denoted by the suffix "-TR", which facilitates easy integration into automated manufacturing processes. With its combination of features, this transmitter IC from Microchip Technology provides a reliable and efficient solution for designers looking to incorporate wireless capabilities into their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0330 $60.6600
47+ $2.4890 $116.9830
72+ $2.4105 $173.5560
100+ $2.3331 $233.3100
129+ $2.2557 $290.9853
172+ $2.0224 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess