EN
  • EN
  • DE
  • IT

CBABS210A

Part No CBABS210A
Manufacturer Essentra Components
Catalog Board Supports
Description SUPPORT,ADHESIVE,LOCKING, NATURA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Essentra Components
Series Richco, CBABS
Package Bag
Product Status Active
Holding Type Snap Lock
Mounting Type Adhesive
Support Hole Diameter 0.118" (3.00mm)
Mounting Hole Diameter 0.118" (3.00mm)
Material Nylon
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 859194-CBABS210A
Ultra Librarian 3D Model Ultra Librarian CBABS210A CAD Model

Description

The Richco CBABS series board supports are essential hardware accessories for mounting and securing PCBs (Printed Circuit Boards).

  • Material: High-quality nylon material
  • Package: Bag package of 1,000 pieces
  • Design: Snap lock design
  • Mounting Hole Diameter: 0.118" (3.00mm)
  • Mounting Type: Adhesive mounting
  • Manufacturer: Essentra Components
  • Product Status: Active
  • ECCN: Complies with ECCN
  • HTSUS: Complies with HTSUS regulations

You May Also Be Interested in

Essentra Components
CBS LOCK M-4-THREAD MALE 3/8" / Board Support Snap Lock / Threaded Stud Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/4"
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.9417
Essentra Components
MDLSP2 Series Natural Nylon .156 inch Mini Dual Locking Support Post
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 3MM / Board Support Snap Fit / Snap Lock Nylon 0.118" (3.00mm)
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 7/8"
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Lowest to $4.6246
Essentra Components
BRD SPT SNAP LOCK NYLON 9.50MM / Board Support Snap Lock / Snap Lock Nylon 0.374" (9.50mm)
Lowest to $0.3006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1021 $66.1260
145+ $0.9042 $131.1090
225+ $0.8761 $197.1225
310+ $0.8478 $262.8180
395+ $0.8195 $323.7025
530+ $0.7347 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess